location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC4564/26R1 iron Steam iron SteamGlide soleplate 2600 W Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC4564/26R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC4564/26R1
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 21:34:48
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC4564/26R1 iron Steam iron SteamGlide soleplate 2600 W Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Steam iron SteamGlide soleplate 2 m Blue
  • - Steam boost performance: 240 g/min
  • - Steam boost function
  • - 2600 W
More>>>
Short summary description Philips GC4564/26R1 iron Steam iron SteamGlide soleplate 2600 W Blue:
This short summary of the Philips GC4564/26R1 iron Steam iron SteamGlide soleplate 2600 W Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC4564/26R1, Steam iron, SteamGlide soleplate, 2 m, 240 g/min, Blue, 50 g/min

Long summary description Philips GC4564/26R1 iron Steam iron SteamGlide soleplate 2600 W Blue:
This is an auto-generated long summary of Philips GC4564/26R1 iron Steam iron SteamGlide soleplate 2600 W Blue based on the first three specs of the first five spec groups.

Philips GC4564/26R1. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2600 W, AC input voltage: 240 V. Width: 128.8 mm, Depth: 319.5 mm, Height: 153.3 mm

Features
Type *
Steam iron
Soleplate type *
SteamGlide soleplate
Product colour *
Blue
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
50 g/min
Steam/temperature control type
Manual
Variable steam *
Yes
Cord length *
2 m
Steam boost performance *
240 g/min
Anti-drip function *
Yes
Vertical steam function *
Yes
Spray function *
Yes
Calc-clean function
Yes
Suitable for tap water
Yes
Heating time
2 min
Power management
Yes
Safe for all fabrics
Yes
Iron weight
1.55 kg
Power
Iron power *
2600 W
AC input voltage
240 V
Technical details
Built-in power plug
Yes
Descaling & cleaning
Yes
Soleplate gliding star rating
3
Soleplate scratch-resistance star rating
4
Recyclable packaging material
100%
Warranty period
2 year(s)
Weight & dimensions
Width
128.8 mm
Depth
319.5 mm
Height
153.3 mm
Weight
1.57 kg
Package width
332 mm
Package depth
137 mm
Package height
167 mm
Package weight
1.79 kg