Summer Fun logo

Summer Fun M97019VS above ground pool Framed pool Round Anthracite

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5019
Info modified on:
22 Jul 2024, 15:23:36
Short summary description Summer Fun M97019VS above ground pool Framed pool Round Anthracite:

Summer Fun M97019VS, Framed pool, Child & adult, Ladder, Anthracite

Long summary description Summer Fun M97019VS above ground pool Framed pool Round Anthracite:

Summer Fun M97019VS. Pool type: Framed pool, Shape: Round, Recommended age group: Child & adult. Sand filter capacity: 4 m³/h, Type of water filter: Sand filter. Wall thickness: 0.4 mm, Pool liner thickness: 0.3 mm, Height: 1200 mm. Package type: Box. Pool liner colour: Sand

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.