Lenovo logo

Lenovo V14 G4 AMN AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14556
Info modified on:
15 Oct 2024, 08:22:42
Short summary description Lenovo V14 G4 AMN AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:

Lenovo V14 G4 AMN, AMD Ryzen™ 3, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo V14 G4 AMN AMD Ryzen™ 3 7320U Laptop 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:

Lenovo V14 G4 AMN. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 7320U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.