location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L Desktop GT21-2006ne PC Windows 11 Home in S mode Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 40L Desktop GT21-2006ne PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7QX0EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 16:28:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN 40L Desktop GT21-2006ne PC Windows 11 Home in S mode Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC 600 W
  • - Ethernet LAN connection Wi-Fi 6E (802.11ax)
  • - Windows 11 Home in S mode
More>>>
Short summary description HP OMEN 40L Desktop GT21-2006ne PC Windows 11 Home in S mode Tower:
This short summary of the HP OMEN 40L Desktop GT21-2006ne PC Windows 11 Home in S mode Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 40L Desktop GT21-2006ne PC, Windows 11 Home in S mode

Long summary description HP OMEN 40L Desktop GT21-2006ne PC Windows 11 Home in S mode Tower:
This is an auto-generated long summary of HP OMEN 40L Desktop GT21-2006ne PC Windows 11 Home in S mode Tower based on the first three specs of the first five spec groups.

HP OMEN 40L Desktop GT21-2006ne PC. Operating system installed: Windows 11 Home in S mode. Power supply: 600 W. Form factor: Tower. Product type: PC. Weight: 18.7 kg

Memory
Memory, maximum *
128 GB
Memory slots
4x DIMM
Storage
Number of storage drives installed
2
Graphics
On-board graphics card *
Yes
Number of discrete graphics cards
1
Network
Ethernet LAN connection *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Expansion slots
PCI Express x4 slots
3
PCI Express x16 slots
1
Design
Form factor *
Tower
Water cooling system
Yes
Performance
Market positioning
Gaming
Chipset
Intel Z790
Performance
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home in S mode
Special features
HP segment
Home
Power
Power supply *
600 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
467 mm
Weight *
18.7 kg
Package width
592 mm
Package depth
328 mm
Package height
582 mm
Package weight
19.3 kg
Country Distributor
United Kingdom 1 distributor(s)