- - Diameter 9.5mm
- - Supported WGP, MPP2.0, AES2.0, and AES1.0 protocols
- - Paper like writing
- - Up to 4096 levels of pressure sensitivity
- - Supported tilt detection
- - Rechargeable battery
- - Supported magnetical attachment
Slim Pen, 9.5mm, Storm Grey
The Lenovo Slim Pen transforms your computing experience with unparalleled precision. Designed for creators, it features advanced tilt sensitivity and pressure levels, ensuring that your digital artistry feels as natural as pen on paper. With its instant-access Smart Note app and magnetic attachment for secure storage, it's an essential tool for capturing inspiration without delay.
Create right now
The Lenovo Slim Pen transforms your device into a canvas of endless possibilities. With its magnetic attachment*, your ideas are never interrupted – the moment inspiration strikes, you’re ready to jot down your thoughts.
* Better support ThinkPad X1 Flex Gen 9, Yoga C990, ThinkBook 14s Flex.
Do it your way
Enjoy true freedom in your creative endeavors. The Lenovo Slim Pen’s wide compatibility with WGP, MPP2.0, AES2.0, and AES1.0 protocols ensures that your pen is not just an accessory but an extension of your creative will, enabling seamless interaction with a variety of devices.
Lifelike expression
With impressive tilt and pressure sensitivity, every stroke you make is captured with precision, making digital writing and drawing as natural and fluid as pen on paper. Rediscover the joy of creation and see your ideas come to life in ways you never imagined.
Lenovo 4X81P44052, Laptop, Lenovo, Grey, WGP, MPP2.0, AES2.0, and AES1.0, FCC(EMC) IC(EMC) CE(EMC) CB UKCA SABS CoC VCCI(EMC) KC(EMC), 10.4 g
Lenovo 4X81P44052. Device compatibility: Laptop, Brand compatibility: Lenovo, Product colour: Grey. Weight: 10.4 g, Width: 131.9 mm. Quantity per pack: 1 pc(s), Package type: Box, Package width: 225 mm