location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon Gen 11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21HM004QMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804325859 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:44:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i5-1335U, 10C (2P + 8E)/12T, P-core 1.3/4.6GHz, E-core 0.9/3.4GHz, 12MB
  • - 14" WUXGA (1920x1200) IPS 400nits 100% sRGB Low Power
  • - 16GB LPDDR5-6400
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Iris Xe Graphics
  • - Windows 11 Pro
Warranty: 3-year, Courier or Carry-in + 3Y Premier Support WHB (CPN)
Long product name Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Intel Core i5-1335U, 10C (2P + 8E)/12T, P-core 1.3/4.6GHz, E-core 0.9/3.4GHz, 12MB, 16GB LPDDR5-6400, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 14" WUXGA (1920x1200) IPS 400nits 100% sRGB Low Power, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX211 11ax 2x2 + BT5.3, FHD 1080p + IR Hybrid with Privacy Shutter, Windows 11 Pro
More>>>
Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

Ultralight. Ultrapowerful.
- Certified Intel® Evo™ with up to 13th Gen Intel® Core™ vPro® CPU
- Ultralight starting weight of just 1.12kg
- Super-responsive with twice the memory as previous gen
- Optimized thermals with dual fan & rear venting
- 4 x 360-degree mics with AI-based noise cancellation & Dolby Voice®  
- Zoom certified for collaboration, sales, customer support, & development

Short summary description Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon Gen 11, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Gen 11 Intel® Core™ i5 i5-1335U Laptop 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon Gen 11. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1335U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.12 kg

Takes productivity to the next level
Takes productivity to the next level

Co-engineered with Intel®, the Lenovo ThinkPad X1 Carbon Gen 11 meets Intel® Evo™ laptop design requirements, hardware specifications, and key user experience targets for consistent responsiveness, instant wake, all-day battery life, fast charging, and intelligent video conferencing. This Evo-certified device also includes Intel® Unison™ for seamless connectivity with your Android or iOS smart phone for calling, messaging, and file and photo sharing—all done from your laptop.

Collaborating remotely never looked or sounded so good
Collaborating remotely never looked or sounded so good

The ThinkPad X1 Carbon Gen 11 laptop includes a highly functional and stylish Communications Bar, which houses the hybrid FHD and infrared (IR) camera or the FHD / IR mobile industry processor interface (MIPI) webcam with Computer Vision’s added security. And, of course, all cameras include the webcam privacy shutter. What’s more, 4 x 360-degree mics with integrated AI-based noise cancellation and Dolby Voice® deliver superb audio. With the quality of video calls this amazing, you may have your office anywhere you want.

Effortless connection with your phone
Effortless connection with your phone

With Intel® Unison™, you can put your laptop at the center of all that you do. Wirelessly connect your phone—either Android or iOS—to your ThinkPad X1 Carbon Gen 11 laptop. Transfer files quickly and easily, even edit your photos and videos seamlessly on the big screen. Make and answer calls directly from your PC, with full access to your phone’s contact list. You can even receive notifications on your laptop, as well as messaging. No need to switch devices when you can do it all in one place.

Bumps up the coolness factor
Bumps up the coolness factor

The legendary ThinkPad keyboard is designed for ergonomics and comfort—and part of that comfort means improved airflow. The underside of the keys facilitates air intake when in use. Combined with the dual fan and rear venting, the ThinkPad X1 Carbon Gen 11 notebook delivers improved thermals. So whether you’re powering through your day, or your night, or both, the X1 will stay as cool as you are.

Vibrant visuals that suit your needs
Vibrant visuals that suit your needs

No matter how you look at it, the ThinkPad X1 Carbon Gen 11 laptop features stunning displays that meet your workday needs. Whether you require richly detailed graphics with super-high screen resolution, or extra security to combat prying eyes, we’ve got options for you. Ranging from a widescreen ultra extended graphics array (WUXGA) touchscreen to a 2.8K OLED display, to a WUXGA with ePrivacy, all of the 14ʺ panels feature a 16:10 aspect ratio with maximum screen real estate. What’s more, almost all selections include Eyesafe® certification to reduce eye fatigue.

Security that works 24/7
Security that works 24/7

Biometrics provide extra protection on the ThinkPad X1 Carbon Gen 11 system—from the fingerprint reader integrated with the power button to the facial recognition software that works with the IR camera. ThinkShield, our comprehensive suite of security solutions, is integral to all our business laptops. Features like discrete Trusted Platform Module (dTPM) safeguard your critical data with encryption. Presence detection automatically locks your device when you move away, while the optional PrivacyGuard display prevents wandering eyes from seeing what’s on your screen.

Trusted ThinkPad quality
Trusted ThinkPad quality

We use the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for our ThinkPad laptops. We test against 12 standards and more than 200 quality checks to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Zoom certification
Zoom certification

Being Zoom certified means exceptional experiences under all the Zoom offerings. From meeting spaces and webinars to events and team chats. From booking conference rooms to sending email. From virtual customer service agents to driving loyalty and retention. From leveraging AI to mine customer conversations to delivering a platform for developers. The ThinkPad X1 Carbon Gen 11 raises the bar for interactions with Zoom One, Zoom Spaces, Zoom Contact Center, Zoom IQ for Sales, and Zoom Developers.

Design
Color name
Deep Black, Paint
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor *
i5-1335U
Processor number of cores
10
Processor boost frequency
4.6 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Memory, maximum *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3306
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Camera
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
Yes
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Swiss
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage humidity
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
315.6 mm
Depth
222.5 mm
Height
15.4 mm
Weight *
1.12 kg