location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 500w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500w Yoga Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82VQ0004IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804022888 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2024 08:43:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 500w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel® N N100 0.8 GHz
  • - 31 cm (12.2") WUXGA 1920 x 1200 pixels IPS Gloss 16:10
  • - 8 GB LPDDR5-SDRAM 4800 MHz
  • - 128 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) 5.1
  • - Lithium Polymer (LiPo) 47 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo 500w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo 500w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 500w Yoga Gen 4, Intel® N, 0.8 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 8 GB, 128 GB

Long summary description Lenovo 500w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo 500w Yoga Gen 4 Intel® N N100 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB LPDDR5-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo 500w Yoga Gen 4. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor: N100, Processor frequency: 0.8 GHz. Display diagonal: 31 cm (12.2"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Grey

Design
Color name
Slate Grey
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
31 cm (12.2")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
300 cd/m²
RGB colour space
NTSC
Color gamut
50%
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® N
Processor *
N100
Processor number of cores
4
Processor boost frequency
3.4 GHz
Processor frequency *
0.8 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Memory, maximum *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Solid-state drive interfaces
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Camera
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage humidity
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
287 mm
Depth
208 mm
Height
18.9 mm
Weight *
1.28 kg
Brand Image Product code Product Stock Price from
Lenovo Integrated Pen for 300W/500W Gen4 Lenovo Integrated Pen for 300W/500W Gen4
(show image)
4X81M52315 Integrated Pen for 300W/500W Gen4 0.00
(excl. VAT)
0 (incl. VAT)