location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90V700G1MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153257225 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 09:44:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i9-14900KF (36MB Cache)
  • - NVIDIA GeForce RTX 4080 SUPER (16GB GDDR6X)
  • - 64GB (5600MHz) DDR5-SDRAM (4 x 16) & 2000GB SSD
Long product name Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey :
The short editorial description of Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey

Intel Core i9-14900KF (36MB Cache), 64GB DDR5-SDRAM, 2000GB SSD, NVIDIA GeForce RTX 4080 SUPER (16GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey:
The official marketing text of Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey as supplied by the manufacturer

Unleash the beast of Legion.
Unleash the beast at the head of the Legion: The Legion Tower 7i, built for extreme power and performance with 13th Gen Intel® Core™ desktop processors and NVIDIA® GeForce RTX™ 40 Series graphics. A larger VRM heatsink, higher Vcore and an enmeshed front bezel enhance airflow and cooling in an all-new chassis design with a toolless glass side panel to show off your shiny internals.

Short summary description Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey:
This short summary of the Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion T7, Intel® Core™ i9, i9-14900KF, 64 GB, 2 TB, Windows 11 Home, 64-bit

Long summary description Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey:
This is an auto-generated long summary of Lenovo Legion T7 Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Grey based on the first three specs of the first five spec groups.

Lenovo Legion T7. Processor family: Intel® Core™ i9, Processor: i9-14900KF. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4080 SUPER. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Form factor: Tower. Product type: PC. Weight: 17 kg. Product colour: Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor *
i9-14900KF
Processor number of cores
24
Processor threads
32
Processor boost frequency
6 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.6 GHz
Efficient-core Max Turbo Frequency
4.4 GHz
Performance-core base frequency
3.2 GHz
Efficient-core base frequency
2.4 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Bus type
DMI4
Processor base power
125 W
Maximum turbo power
253 W
Memory
Internal memory *
64 GB
Memory, maximum *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
4 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive *
No
Number of storage drives installed
2
Total SSDs capacity
2 TB
Number of SSDs installed
2
Solid-state drive capacity
1 TB
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4080 SUPER
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
2500 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Realtek RTL8125-BG
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2x2 Type-C ports quantity
1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
PCI Express x16 (Gen 5.x) slots
1
Design
Form factor *
Tower
Color name
Storm Grey
Volume
34 L
Placement supported
Vertical
Product colour *
Grey
Viewing window
Yes
Performance
Chipset
Intel Z790
Audio chip
Realtek ALC897
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
850 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 90%
Operating altitude
-15.2 - 3048 m
Storage altitude
-15.2 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ErP
Weight & dimensions
Width *
211 mm
Depth *
464 mm
Height *
494 mm
Weight *
17 kg
Package width
318 mm
Package depth
580 mm
Package height
625 mm
Package weight
19 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Country Distributor
Nederland 2 distributor(s)
Worldwide 1 distributor(s)