location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Slim 3 Chrome
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83BN0024IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530070136 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 15:58:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ChromeOS
  • - Intel Core i3-N305 (6MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (4800MHz) LPDDR5-SDRAM & 256GB eMMC
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey :
The short editorial description of Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey

Intel Core i3-N305 (6MB Cache), 8GB LPDDR5-SDRAM, 256GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, ChromeOS
More>>>
Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey:
The official marketing text of Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey as supplied by the manufacturer

Balanced for life
- Lightweight Chromebook for work, study, & play on the go
- Efficient Intel® processors fuel speedy multitasking
- Tough & rugged thanks to military-grade durability testing
- Colors look vibrant on the up-to-FHD IPS display
- FHD camera with privacy shutter assures clear and secure video calls

Short summary description Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey:
This short summary of the Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 3 Chrome, Intel Core i3 N-series, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, ChromeOS

Long summary description Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey:
This is an auto-generated long summary of Lenovo IdeaPad Slim 3 Chrome Intel Core i3 N-series i3-N305 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR5-SDRAM 256 GB eMMC Wi-Fi 6E (802.11ax) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 3 Chrome. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel Core i3 N-series, Processor: i3-N305. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey. Weight: 1.5 kg

Design
Color name
Storm Grey
Product type *
Chromebook
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Market positioning
Everyday
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Color gamut
45%
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core i3 N-series
Processor generation
Intel Core i3-Nxxx
Processor *
i3-N305
Processor number of cores
8
Processor boost frequency
3.8 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Neural processor unit (NPU)
Neural processor unit (NPU)
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Memory, maximum *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
eMMC
Flash memory
256 GB
Intel® Optane™ Memory module installed
No
Optical drive *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
Not supported
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.3
Bluetooth Low Energy (BLE)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
ChromeOS
Bundled software
No ChromeOS Zero Touch Enablement
Processor special features
Intel® Evo™ Platform Verified
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage humidity
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
324.4 mm
Depth
216.2 mm
Height
19.3 mm
Weight *
1.5 kg
Other features
Warranty period
2 year(s)