Shuttle logo

Shuttle DS50U3 PC/workstation barebone 1.3L sized PC Black i3-1315U

Data-sheet quality:
created/standardized by Icecat
Product views:
14234
Info modified on:
14 Jun 2024, 02:25:53
Bullet Points Shuttle DS50U3 PC/workstation barebone 1.3L sized PC Black i3-1315U:
  • - Fanless 1.3L-PC supports 24/7 operating
  • - Dual LAN (1x 2.5Gbit , 1x 1Gbit) , 1x COM (RS232) , VESA
  • - HDMI, Display Port and VGA
Long product name Shuttle DS50U3 PC/workstation barebone 1.3L sized PC Black i3-1315U:

Intel Core i3-1315U, 2 x SO-DIMM DDR5-5200 max 64GB, 1 x 2.5" SSD/HDD, 2 x M.2-2280, Intel UHD Graphics, 2 x LAN (1 x 2.5Gbit, 1 x 1Gbit), 90W

Shuttle DS50U3 PC/workstation barebone 1.3L sized PC Black i3-1315U:

Fanless Slim PC with integrated ULV processor in industrial design
The DS50U-series is a fanless slim PC with a robust 1.3-litre metal chassis and exceptional connectivity. It supports two digital video outputs for UHD/4K displays and one traditional D-Sub/VGA connector. The built-in Intel Gen 12/13 processor provides ample performance for playback of 2160p/60 videos. Installation of components goes straight forward, as there is plenty of interior space for two DDR5 memory modules, one 2.5" drive and two M.2-2280 SSD cards.

Optionally, an 4G/5G module can be fitted in the second M.2 slot using the optional WWN04 accessory. Thanks to its passive cooling, the system is virtually maintenance-free and is approved for 24/7 nonstop operation. It is big on performance, yet extremely energy-efficient. The Shuttle XPC slim Barebone DS50U series is an ideal platform for professional applications such as digital signage, POS, Kiosk, Thin Client, Office PC and Multimedia.

Short summary description Shuttle DS50U3 PC/workstation barebone 1.3L sized PC Black i3-1315U:

Shuttle DS50U3, 1.3L sized PC, Mini PC barebone, DDR5-SDRAM, PCI Express, Serial ATA III, Ethernet LAN connection, 90 W

Long summary description Shuttle DS50U3 PC/workstation barebone 1.3L sized PC Black i3-1315U:

Shuttle DS50U3. Form factor: 1.3L sized PC, Product type: Mini PC barebone. BIOS type: UEFI AMI. Supported memory types: DDR5-SDRAM, Number of memory slots: 2, Memory, maximum: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Passive. Power supply: 90 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.