location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF287

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-in-1 Electric Steam Steriliser SCF287/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF287/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103536724 show
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF287/01 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF287
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric Steriliser
Long product name Philips AVENT SCF287 :
The short editorial description of Philips AVENT SCF287

Electric Steam Sterilizer, 4-in-1, 1 x Newborn Pacifier, 1 x Bottle 4oz, 6min Cycle, 220V
More>>>
Philips AVENT SCF287:
The official marketing text of Philips AVENT SCF287 as supplied by the manufacturer

The easiest way to wash and sterilize

Adjustable size saves kitchen space

Our new electric steam sterilizer has been designed to make sterilizing as simple as
possible. The 4-in-1 sterilizer has an integrated dishwasher basket for hassle free precleaning
and an advanced display to keep you informed.

4-in-1 sterilizer

- Adjustable size and integrated dishwasher basket

Keeps you informed

- Advanced display with progress and cool-down indication

Fits all bottle types

- Suitable for wide neck and narrow neck bottles

Extra speed and safety

- 6 minute cycle with automatic shut-off

Effective sterilization

- Natural steam sterilization kills 99.9% of harmful germsv

Short summary description Philips AVENT SCF287:
This short summary of the Philips AVENT SCF287 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF287, 50-60Hz, 1.5 g

Long summary description Philips AVENT SCF287:
This is an auto-generated long summary of Philips AVENT SCF287 based on the first three specs of the first five spec groups.

Philips AVENT SCF287. AC input voltage: 50-60Hz. Weight: 1.5 g

Kills 99.9% of harmful germs
Kills 99.9% of harmful germs

Sterilising protects your baby from particularly harmful bacteria until his immune system is strong enough. Philips AVENT Sterilisers use the hospital method of steam sterilisation, which is quick, easy and effective, with no chemicals involved. Contents stay sterile for 24 hours if the lid is unopened.

4-in-1 steriliser
4-in-1 steriliser

Due to its adjustable size, this 4-in-1 Philips AVENT steriliser perfectly fits the items you would like to sterilise and always takes up the smallest amount of kitchen space. The 4-in-1 functionality gives you: 1) Small size configuration for sterilising soothers 2) Medium size configuration for sterilising several bottles, toddler plates, knives and forks 3) Large size configuration for sterilising a full load of up to 6 bottles 4) Integrated dishwasher basket for hassle-free pre-cleaning of baby bottles and accessories

Fits all bottle types
Fits all bottle types

The steriliser has been designed to fit both wide neck and narrow neck bottles as well as different breast pumps and accessories. This gives you the freedom to choose the bottles and accessories that best suit you and your baby. At full capacity the steriliser holds six 11 oz/330 ml Philips AVENT bottles.

Advanced display
Advanced display

The advanced display keeps you informed throughout the sterilisation cycle and lets you know when the bottles are cooled down.

6-minute cycle and auto shut-off
6-minute cycle and auto shut-off

Your bottles and accessories will be sterilised in just 6 minutes. Once sterilisation is complete, the device will shut off automatically, ensuring extra safety and less energy consumption.

Technical details
Product colour *
White
Sterilizing time
6 min
Country of origin
Turkey
Newborn Pacifier
1 pc(s)
Technical details
Power consumption (typical)
650 W
Power
AC input voltage
50-60Hz
Weight & dimensions
Weight
1.5 g