location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion smartglasses

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY21M72722 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892091622 show
Category: Smartglasses Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 16:36:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion smartglasses
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Micro-OLED display
  • - High color and contrast range FHD resolution
  • - 60Hz refresh rate
  • - High-fidelity audio via built-in speakers
  • - Compatible with Lenovo Legion Go and most Windows, Android™7, and macOS®8 devices with full-function USB-C
Long product name Lenovo Legion smartglasses :
The short editorial description of Lenovo Legion smartglasses

Micro-OLED display, FHD resolution, 60Hz, USB-C, Grey
More>>>
Lenovo Legion smartglasses:
The official marketing text of Lenovo Legion smartglasses as supplied by the manufacturer

Enjoy games or movies anytime, anywhere with Legion Glasses—a personal, wearable, plug-and-play monitor. Connect it to the Lenovo Legion Go or any other device with a full-function USB-C port and wear it like a pair of eyeglasses. Prevent neck strain by watching or playing from any position. The device emulates the experience and functionality of a larger screen via an extended virtual display with micro-OLED technology that appears behind the lenses—so the content is visible only to the wearer. The Legion Glasses is a portable, comfortable, and durable way to enjoy gaming on the go.

Big Screen Gaming Anywhere
Enjoy games or movies anytime, anywhere with Legion Glasses – a personal, wearable, plug-and-play monitor. Connect it to the Lenovo legion Go or any other device with a full-function USB-C port and wear it like a pair of eyeglasses. Prevent neck strain by watching or playing from any position.

Virtual Big Screen Anywhere
Experience all your favorite games and videos in vivid colors and incredible detail, just like on a full-sized monitor, with Legion Glasses. Its high-contrast Micro-OLED screen delivers an exceptional viewing experience.

Total Privacy On-The-Go
Providing you with full privacy without isolating you from the outside world. With virtually zero external light leakage, others can´t see what you´re looking at on the Legion Glasses screen.

Instant Plug And Play
Legion Glasses - a portable, private display compatible with most full-function USB-C devices for use anywhere. They require no custom or preloaded software, lighting up instantly just like a monitor.

Extended Virtual Display
The device emulates the experience and functionality of a larger screen via an extended virtual display with micro- OLED technology that appears behind the lenses – so the content is visible only to the wearer. The Legion Glasses is a portable, comfortable and durable way to enjoy gaming on the go.

Included accessories
3 x Adjustable Nose Pads, Carry Case, Prescription Lens Frame, Anti-slip Adapter, Cleaning Cloth.

Short summary description Lenovo Legion smartglasses:
This short summary of the Lenovo Legion smartglasses data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion, 1.24 cm (0.49"), 1920 x 1080 pixels, Micro OLED, 38°, Buttons, 1.2 m

Long summary description Lenovo Legion smartglasses:
This is an auto-generated long summary of Lenovo Legion smartglasses based on the first three specs of the first five spec groups.

Lenovo Legion. Display diagonal: 1.24 cm (0.49"), Display resolution: 1920 x 1080 pixels, Display: Micro OLED. Frame colour: Grey. Depth: 79 mm, Height: 50 mm, Weight: 96 g

Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)