location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 65 Convertible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9555-553-136
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019759 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 17:08:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy superior wireless connectivity with a range up to 100 metres and all-day battery life.
  • - Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.
  • - Overcome interruptions with an integrated busylight that acts as a do not disturb sign for colleagues.
  • - Increase your availability for customer calls. Can connect to deskphones and softphones.
  • - Choose from earhook, headband and neckband styles.
Long product name Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black :
The short editorial description of Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black

Jabra Engage 65 Convertible
More>>>
Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
The official marketing text of Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black as supplied by the manufacturer

Engineered for superior wireless connectivity and crystal-clear calls, the Engage 65 convertible is for professionals who need first-class customer conversations in a lightweight headset with multiple wearing options. Weighing just 18g, the headset can be used with an earhook, headband or neckband for all-day comfort. Can connect to deskphones and softphones.

Short summary description Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This short summary of the Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage 65, Wireless, Office/Call center, 18 g, Headset, Black

Long summary description Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra Engage 65 Headset Wireless Ear-hook Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Engage 65. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Connectivity range: 100 m. Weight: 18 g. Product colour: Black

Industry-leading wireless performance.

Provides superior wireless connectivity to a range of 100 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.

Crystal-clear calls.

Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.

Fewer interruptions.

The busylight acts as a do not disturb sign for colleagues.

Connect to up to two devices simultaneously.

You can connect to a deskphone and softphone.

Choice of wearing options to suit every workstyle.

Lightweight headset at just 18 g for all-day comfort. Choose from earhook, headband and neckband styles.

Premium usability and build.

Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.

Performance
Product type *
Headset
Wearing stylee *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Convertible
Product colour *
Black
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
Sound pressure level (max)
118 dB
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone 2.0
Number of simultaneously connected devices (max)
2
HD voice
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.0
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Connectivity range
100 m
Headphones
Ear coupling *
Supraaural
Driver unit
1.3 cm
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
100 - 7300 Hz
Microphone direction type
Unidirectional
Base station
Base station colour
Black
Base station dimensions (W x D x H)
93 x 90 x 106 mm
Base station weight
203 g
Battery
Battery operated
Yes
Battery type
Built-in battery
Talk time
9 h
Battery recharge time
1.25 h
Standby time
32 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
50 mm
Depth
105 mm
Height
32 mm
Weight
18 g
Packaging data
Package width
190 mm
Package depth
145 mm
Package height
93 mm
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
Phone, USB
Product count per unit
1
Brand Image Product code Product Stock Price from
Jabra 14401-19 headphones/headset Wired Ear-hook Office/Call center Bluetooth Black Jabra 14401-19 headphones/headset Wired Ear-hook Office/Call center Bluetooth Black
(show image)
14401-19 Jabra Engage Convertible Headset 0.00
(excl. VAT)
0 (incl. VAT)