location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit Wireless Mouse - Mid Size
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72405EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252316217
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72405EU user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ergonomic mid-size design matches natural hand curvature maximising comfort during prolonged use
  • - Soft rubber panels and contoured buttons maintain comfort and grip
  • - High definition optical sensor (800/1200/1600 dpi) delivers smooth cursor control and precise tracking
  • - Secure 2.4Ghz wireless technology reduces risk of interference and is ideal for clutter-free office environments
  • - Clickable scroll wheel ideal for speeding through documents
  • - Back and forward web browser navigation reduces time required to complete web browser tasks
  • - Nano Wireless USB reciever stores inside mouse battery compartment when travelling, ideal for mobile professionals
  • - Reliable Plug & Play operation with USB connection
  • - Professional black and blue corporate finish complements Pro Fit™ keyboards
  • - Low battery indicator, to show when batteries need to be replaced
  • - On/off switch to conserve battery life
  • - Extended battery life up to 12 months
  • - Requires 2 x AAA batteries (included)
  • - PC and Mac® compatible
  • - 2 years warranty
Warranty: Limited Lifetime
Long product name Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI :
The short editorial description of Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI

Pro Fit Wireless Mouse - Mid Size
More>>>
Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI:
The official marketing text of Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI as supplied by the manufacturer

The Kensington Pro Fit™ Mid-Size Wireless Mouse provides users with clutter-free productivity for an office environment. It compliments mobile laptop usage for travel with a storable nano receiver. The ergonomic, right-handed design with a high-definition optical sensor offers precise and responsive control. The Pro Fit™ Mid-Size Wireless Mouse is built to last with a limited lifetime warranty.

Ergonomic mid-size design matches natural hand curvature maximising comfort during prolonged use
Low battery indicator, to show when batteries need to be replaced
On/off switch to conserve battery life
Extended battery life up to 12 months
Requires 2 x AAA batteries (included)
PC and Mac® compatible
2 years warranty
Soft rubber panels and contoured buttons maintain comfort and grip
High definition optical sensor (800/1200/1600 dpi) delivers smooth cursor control and precise tracking
Secure 2.4Ghz wireless technology reduces risk of interference and is ideal for clutter-free office environments
Clickable scroll wheel ideal for speeding through documents
Back and forward web browser navigation reduces time required to complete web browser tasks
Nano Wireless USB reciever stores inside mouse battery compartment when travelling, ideal for mobile professionals
Reliable Plug & Play operation with USB connection
Professional black and blue corporate finish complements Pro Fit™ keyboards

Short summary description Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI:
This short summary of the Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington k72405eu, Right-hand, Optical, RF Wireless, 1600 DPI, Black

Long summary description Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI:
This is an auto-generated long summary of Kensington k72405eu mouse Office Right-hand RF Wireless Optical 1600 DPI based on the first three specs of the first five spec groups.

Kensington k72405eu. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
3
Customizable movement resolution
Yes
Number of movement resolution modes
3
Frequency band and operating channels
2.4 GHz
Sensor type
Optical
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Rubber grips
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
Service life of battery
12 month(s)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
66 mm
Depth
102 mm
Height
35 mm
Weight
120 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
135 mm
Package depth
203 mm
Package height
40 mm
Package weight
200 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Other features
Compatible operating systems
macOS 10.9; Windows 8; Windows 11; macOS 10.10 or above; macOS X 10.11; Vista; XP; Chrome OS 44 or above; Windows 10; Windows 7
Connectivity technology
Wireless
Suitable for
Desktop PCs; Notebook
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:10:58
Uk has collected 1 expert review for Kensington Pro Fit Wireless Mouse - Mid Size and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)