Lenovo logo

Lenovo Yoga Slim 7 ProX Intel® Core™ i7 i7-12700H Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15053
Info modified on:
26 Jun 2024, 02:18:01
Bullet Points Lenovo Yoga Slim 7 ProX Intel® Core™ i7 i7-12700H Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-12700H (24MB Cache)
  • - 36.8 cm (14.5") 3K 3072 x 1920 IPS Touch, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB (6000MHz) LPDDR5-SDRAM & 1000GB SSD
Warranty:
2-year, Depot
Long product name Lenovo Yoga Slim 7 ProX Intel® Core™ i7 i7-12700H Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Intel Core i7-12700H (24MB Cache), 16GB LPDDR5-SDRAM, 1000GB SSD, 36.8 cm (14.5") 3K 3072 x 1920 IPS Touch, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), WLAN, Webcam, Windows 11 Home 64-bit

Short summary description Lenovo Yoga Slim 7 ProX Intel® Core™ i7 i7-12700H Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Yoga Slim 7 ProX, Intel® Core™ i7, 36.8 cm (14.5"), 3072 x 1920 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 7 ProX Intel® Core™ i7 i7-12700H Laptop 36.8 cm (14.5") Touchscreen 3K 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Yoga Slim 7 ProX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-12700H. Display diagonal: 36.8 cm (14.5"), HD type: 3K, Display resolution: 3072 x 1920 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.