location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 9315 Intel® Core™ i7 512 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9315
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XCTOX9315D13MMCLA
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 08:39:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 9315 Intel® Core™ i7 512 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Blue
  • - 33 cm (13") 2880 x 1920 pixels WVA
  • - Intel® Core™ i7 i7-1250U
  • - 512 GB SSD
  • - Single camera 10 MP 5 MP
  • - Wi-Fi 6 (802.11ax)
  • - Lithium-Ion (Li-Ion) 49.5 Wh
  • - Windows 11 Home 64-bit
More>>>
Short summary description DELL XPS 9315 Intel® Core™ i7 512 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This short summary of the DELL XPS 9315 Intel® Core™ i7 512 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 9315, 33 cm (13"), 2880 x 1920 pixels, 512 GB, 16 GB, Windows 11 Home, Blue

Long summary description DELL XPS 9315 Intel® Core™ i7 512 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This is an auto-generated long summary of DELL XPS 9315 Intel® Core™ i7 512 GB 33 cm (13") 16 GB Wi-Fi 6 (802.11ax) Windows 11 Home Blue based on the first three specs of the first five spec groups.

DELL XPS 9315. Display diagonal: 33 cm (13"), Display resolution: 2880 x 1920 pixels. Internal storage capacity: 512 GB. Processor family: Intel® Core™ i7, Processor: i7-1250U. Internal memory: 16 GB. Rear camera resolution (numeric): 10 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 740 g. Operating system installed: Windows 11 Home. Product colour: Blue

Display
Display diagonal *
33 cm (13")
Display resolution *
2880 x 1920 pixels
Panel type
WVA
Display brightness
500 cd/m²
Display glass type
Gorilla Glass
Pixel density
267 ppi
HD type
3K
Native aspect ratio
3:2
Anti-reflective coating
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor *
i7-1250U
Processor number of cores
10
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory, maximum
16 GB
Memory clock speed
2133 MHz
Storage
Internal storage capacity *
512 GB
Card reader integrated *
No
Storage media *
SSD
Solid-state drive interfaces
M.2, PCI Express
NVMe
Yes
Graphics
Graphics card family
Intel
Graphics card
Iris Xe Graphics
Audio
Number of built-in speakers
2
Number of microphones
2
Audio system
Waves MaxxAudio
Speaker power
2 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
10 MP
Rear camera resolution
3840 x 2160 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Windows Hello
Yes
Network
Mobile network connection *
No
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 6 (802.11ax), 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
2400 Mbit/s
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Ethernet LAN connection
No
Ports & interfaces
Thunderbolt technology
Yes
Thunderbolt 4 ports quantity
2
Design
Device type *
Tablet PC
Form factor *
Slate
Design
Product colour *
Blue
Performance
Ambient light sensor
Yes
Hall sensor
Yes
Trusted Platform Module (TPM)
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Face recognition
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Trial software
McAFee Livesafe 12 months,No Microsoft Office Included
Operating system language
English, Spanish, French
Processor special features
Embedded options available
No
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Battery
Battery included
Yes
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
49.5 Wh
Number of battery cells
3
Battery voltage
11.4 V
Battery recharge time
3 h
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
20 V
AC adapter output current
2.25 A
Weight & dimensions
Width
292.5 mm
Depth
201.2 mm
Height
7.4 mm
Weight
740 g
Packaging content
AC adapter included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
0 - 95%
Operating altitude
-15.2 - 3048 m
Storage altitude
-15.2 - 10668 m
Other features
Display response rise/fall
35 ms
Pixel pitch
0.095 x 0.095 mm