HPE logo

HPE F1000-EI hardware firewall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58250
Info modified on:
14 Mar 2024, 18:17:09
Warranty:
1 year, advance replacement, 30 calendar day, phone support, software releases
Long product name HPE F1000-EI hardware firewall:

HP F1000-A-EI VPN Firewall Appliance

Short summary description HPE F1000-EI hardware firewall:

HPE F1000-EI, HTTPS, IMC, SNMP, Telnet, FTP, Wired, 200-240 V, 50 - 60 Hz

Long summary description HPE F1000-EI hardware firewall:

HPE F1000-EI. Security algorithms: HTTPS. Management protocols: IMC, SNMP, Supported network protocols: Telnet, FTP. Connectivity technology: Wired. AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz, Input operating current: 1 A. Certification: CISPR 22; EN 55022; ICES-003; AS/NZS CISPR 22; FCC Part 15; EN 61000-3-2; EN 61000-3-3; VCCI V-3

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.