IBM logo

IBM THINKPAD T42P PMCENT-1.8G Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB 60 GB AMD Mobility FireGL T2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16535
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three years parts and labor (system battery: one year)
Long product name IBM THINKPAD T42P PMCENT-1.8G Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB 60 GB AMD Mobility FireGL T2:

THINKPAD T42P PMCENT-1.8G 60GB 512MB 14.1IN DVD CDRW WXPP US (CENTRI)

Short summary description IBM THINKPAD T42P PMCENT-1.8G Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB 60 GB AMD Mobility FireGL T2:

IBM THINKPAD T42P PMCENT-1.8G, Intel Pentium Mobile, 1.8 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description IBM THINKPAD T42P PMCENT-1.8G Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB 60 GB AMD Mobility FireGL T2:

IBM THINKPAD T42P PMCENT-1.8G. Processor family: Intel Pentium Mobile, Processor: 745, Processor frequency: 1.8 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive: DVD-ROM. Discrete graphics card model: AMD Mobility FireGL T2. Weight: 2.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.