location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 Patch Cable, S/FTP (PiMF), red, 0.25m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95457 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849954573
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 13:44:52
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prewired, double-shielded LAN cable with 2x RJ45 plugs for connecting network components
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Bend protection and a sturdy PVC jacket effectively protect the Ethernet cable from breakage
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Length of the network cable indicated on the overmoulded slimline strain relief
Long product name Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP) :
The short editorial description of Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP)

CAT 6 Patch Cable, S/FTP (PiMF), red, 0.25m
More>>>
Short summary description Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP):
This short summary of the Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95457, 0.25 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Orange

Long summary description Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 95457 networking cable Orange 0.25 m Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 95457. Cable length: 0.25 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Transfer rate: 1000 Mbit/s, Product colour: Orange

Brand Image Product code Product Stock Price from
Goobay

Goobay 92453 networking cable Yellow 0.15 m Cat6 S/FTP (S-STP)
(show image)
92453 92453 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95526 networking cable Orange 7.5 m Cat6 S/FTP (S-STP)
(show image)
95526 95526 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95523 networking cable Yellow 7.5 m Cat6 S/FTP (S-STP)
(show image)
95523 95523 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95514 networking cable Green 5 m Cat6 S/FTP (S-STP)
(show image)
95514 95514 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95512 networking cable Blue 5 m Cat6 S/FTP (S-STP)
(show image)
95512 95512 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95501 networking cable White 2 m Cat6 S/FTP (S-STP)
(show image)
95501 95501 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95491 networking cable White 10 m Cat6 S/FTP (S-STP)
(show image)
95491 95491 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95478 networking cable Black 1 m Cat6 S/FTP (S-STP)
(show image)
95478 95478 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95476 networking cable Orange 1 m Cat6 S/FTP (S-STP)
(show image)
95476 95476 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95475 networking cable Magenta 1 m Cat6 S/FTP (S-STP)
(show image)
95475 95475 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)