location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 300D Body 6.3 Mp CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 300D Body 6.3 Mp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8862A023AA-ACT-B
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS 300D Body 6.3 Mp CMOS :
The short editorial description of Canon EOS 300D Body 6.3 Mp CMOS

Canon digital camera 6.3 million effective pixels
More>>>
Canon EOS 300D Body 6.3 Mp CMOS:
The official marketing text of Canon EOS 300D Body 6.3 Mp CMOS as supplied by the manufacturer

The EOS 300D Digital is a high-performance, digital AF SLR camera with an ultra-fine CMOS sensor with 6.30 million effective pixels. It is full-featured for all types of shooting, from fully automatic snap shooting to highly creative work. You can use all Canon EF and EF-S lenses and start shooting quickly at any time in any mode. Images can also be printed directly from the camera. CompactFlash cards serve as the cameras recording medium.

Short summary description Canon EOS 300D Body 6.3 Mp CMOS:
This short summary of the Canon EOS 300D Body 6.3 Mp CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 300D Body 6.3 Mp, 6.3 MP, CMOS, 3x, 560 g

Long summary description Canon EOS 300D Body 6.3 Mp CMOS:
This is an auto-generated long summary of Canon EOS 300D Body 6.3 Mp CMOS based on the first three specs of the first five spec groups.

Canon EOS 300D Body 6.3 Mp. Megapixel: 6.3 MP, Sensor type: CMOS. Optical zoom: 3x, Focal length range: 18 - 55 mm. Display diagonal: 4.57 cm (1.8"). Internal memory: 128 MB. Weight: 560 g

Picture quality
Megapixel *
6.3 MP
Sensor type *
CMOS
Lens system
Optical zoom *
3x
Focal length range
18 - 55 mm
Flash
Flash modes *
Red-eye reduction, Red-eye reduction
Memory
Storage media capacity
128 mb
Internal memory
128 MB
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Camera
Self-timer delay *
10 s
Battery
Battery type
1 x camera battery - rechargeable - Lithium Ion - 1100 mAh
System requirements
Macintosh connectivity
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
560 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch, RemoteCapture, File Viewer Utility TWAIN (Windows 98 / 2000), WIA (Windows Me)Photoshop Elements v2
Other features
Additional accessories
Body cap, neck strap
Dimensions (WxDxH)
142 x 72 x 99 mm
Host interface
USB, Video output (PAL/ NTSC)
Compressed data storage
JPEG
Lens system
9 group(s) / 11 element(s)
Built-in flash
Yes
Camera shutter speed
1/4000 - 30 s
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP or OS 9.0 – 9.2, OS X v10.1 / v10.2
Brand Image Product code Product Stock Price from
Canon EOS 300D Body 6.3Mpixel, compatible with EF/EF-S objectives 6.3 MP CMOS Canon EOS 300D Body 6.3Mpixel, compatible with EF/EF-S objectives 6.3 MP CMOS
(show image)
8862A023 EOS 300D Body 6.3Mpixel, compatible with EF/EF-S objectives 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 300D KIT 6.3 Mp digital camera CMOS Canon EOS 300D KIT 6.3 Mp digital camera CMOS
(show image)
8862A013AA-B EOS 300D KIT 6.3 Mp digital camera 0.00
(excl. VAT)
0 (incl. VAT)