location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N3901A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6573
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Control panel: 5 Works on any surface
  • - 2 AAA
Long product name Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI :
The short editorial description of Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI

N3901A, 5-button wireless optical mouse, USB nano dongle, black
More>>>
Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
The official marketing text of Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer

Lenovo Wireless Mouse N3901A (US&WE-b) is a five-button wireless optical mouse with a nano dongle. Making you to enjoy the free control without the disordered cables and it's no need to remove the dongle when moving the system. And the operation range is above 10 meters in order to maximize your freedom. It takes optical sensor which provides smooth, precise tracking. All of these advantages are powered only by 1AA batteries and the life of the battery is about over 3 months.

Provide Back key & shift key for the convenience of IE & files convert.

Lenovo Wireless Mouse N3901A (US&WE-b) provides 2.4 GHz wireless technology and 1000 dpi optical sensor which provides smooth and precise tracking.

Benefits include:

- Wireless mice, super portable
- Provide Back key & shift key for the convenience of IE & files convert.
- Mini dongle fitting in the mouse battery store for ease in travel
- Easy tracking on carpet,wood and some other difficult surfaces
- on/off switch for saving energyNano USB dongle, 3 months battery life ** (Battery life varies due to many factors. The data results from laboratory test.)

Short summary description Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo N3901A, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black

Long summary description Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Lenovo N3901A mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Lenovo N3901A. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Control panel: 5, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Control panel *
5
Recommended usage
Tablet PC
Frequency band and operating channels
2.4 GHz
Keypad integrated
No
Certification
FCC IC CE R&TTE SRMC UL TUV/GS
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Works on any surface
Yes
Connectivity range
10 m
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
55 mm
Depth
35 mm
Height
100 mm
Weight
56 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Compatibility
Lenovoo IdeaCentre, IdeaPad
Compatible operating systems
Microsoft Windows XP Microsoft Windows Vista Microsoft Windows 7
Weight (imperial)
0.0558 kg (0.123 lbs)
Depth (imperial)
3.33 cm (1.31")
Height (imperial)
10 cm (3.94")
Number of products included
1 pc(s)
USB required
Yes
Minimum dimensions (W x D x H)
5.49 cm (2.16")