location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 540 mouse Office Ambidextrous USB Type-C Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51D20876
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892016199 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 14:49:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 540 mouse Office Ambidextrous USB Type-C Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact ambidextrous mouse
  • - Red optical sensor
  • - 2-way scrolling
  • - USB-C wired connection
Warranty: 1 Year
Long product name Lenovo 540 mouse Office Ambidextrous USB Type-C Optical :
The short editorial description of Lenovo 540 mouse Office Ambidextrous USB Type-C Optical

USB-C Wired Compact Mouse (Storm Grey)
More>>>
Lenovo 540 mouse Office Ambidextrous USB Type-C Optical:
The official marketing text of Lenovo 540 mouse Office Ambidextrous USB Type-C Optical as supplied by the manufacturer

Available in four stylish colours, the Lenovo 540 USB-C Wired Mouse is designed to complement your ultrabook, while taking some of the strain. Its wired USB-C plug-and-play connectivity frees up your limited USB-A ports for other devices. As well as a precise optical sensor and up to 2400 on-the-fly DPI adjustment, this pocket-friendly mouse will enhance your productivity anywhere, anytime

Short summary description Lenovo 540 mouse Office Ambidextrous USB Type-C Optical:
This short summary of the Lenovo 540 mouse Office Ambidextrous USB Type-C Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 540, Ambidextrous, Optical, USB Type-C, Grey

Long summary description Lenovo 540 mouse Office Ambidextrous USB Type-C Optical:
This is an auto-generated long summary of Lenovo 540 mouse Office Ambidextrous USB Type-C Optical based on the first three specs of the first five spec groups.

Lenovo 540. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-C, Buttons type: Pressed buttons, Control panel: 4, Scroll type: Wheel. Laser colour: Red, Product colour: Grey

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-C
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
4
Buttons durability (million clicks)
3000000
Customizable movement resolution
Yes
Number of movement resolution modes
3
Certification
CB, cTUVus, TUV Mark, CE, FCC/IC, BSMI, VCCI, KCC
Design
Form factor *
Ambidextrous
Product colour *
Grey
Surface coloration
Monochromatic
Laser colour
Red
Ergonomics
Cable length
1.8 m
System requirements
Windows operating systems supported
Windows 10, Windows 11
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
100 mm
Depth
58 mm
Height
35 mm
Weight
67 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
141 mm
Package depth
86 mm
Package height
43 mm
Package weight
116 g
Package type
Box
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)