location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brieger 45131 package Packaging box Brown 50 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brieger Check ‘Brieger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45131
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45131
Category: Packages Check ‘Brieger’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brieger 45131 package Packaging box Brown 50 pc(s):
This short summary of the Brieger 45131 package Packaging box Brown 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brieger 45131, Packaging box, Delivery, Brown, Rectangle, 305 mm, 215 mm

Long summary description Brieger 45131 package Packaging box Brown 50 pc(s):
This is an auto-generated long summary of Brieger 45131 package Packaging box Brown 50 pc(s) based on the first three specs of the first five spec groups.

Brieger 45131. Product type: Packaging box, Recommended usages: Delivery, Product colour: Brown. Width: 305 mm, Depth: 215 mm, Height: 35 mm. Quantity per pack: 50 pc(s), Products per pallet: 800 pc(s)