location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Master 3S Performance Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006557
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 19:46:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 90% FASTER
  • - 87% MORE PRECISE
  • - ULTRA QUIET
  • - 70 DAYS ON FULL CHARGE
  • - 3 HOURS OF USE FROM 1 MINUTE CHARGE
  • - USB TYPE C
  • - BLUETOOTH LOW ENERGY WIRELESS CONNECTION
  • - LOGI BOLT USB RECEIVER (INCLUDED)
  • - MULTI OS COMPATIBILITY
  • - EASY SWITCH
Warranty: 1-Year Limited Hardware Warranty
Long product name Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI :
The short editorial description of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI

MX Master 3S Performance Wireless Mouse
More>>>
Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
The official marketing text of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI as supplied by the manufacturer

MX MASTER 3S
Performance Wireless Mouse

AN ICON. REMASTERED.
Meet MX Master 3S – an iconic mouse remastered.
Feel every moment of your workflow with even more precision, tactility, and performance, thanks to Quiet Clicks and an 8,000 DPI track-on-glass sensor.

FEEL IT – BARELY HEAR IT
Introducing Quiet Clicks – create, make and do with the same click feel, but less noise. Quiet Clicks deliver satisfying, soft tactile feedback with 90% less click noise.

Add that to a remarkably quiet MagSpeed electromagnetic scroll wheel for a high performance experience with zero distraction.

8K DPI ANY-SURFACE TRACKING
MX Master 3S is outfitted with our most accurate sensor ever, with next-gen precision and responsiveness.

The 8,000 DPI optical sensor tracks virtually anywhere – even on glass. You can adjust your tracking sensitivity in Logi Options+ and set the right level for your workflow and monitor resolution.

SCROLL 1,000 LINES PER SECOND
MagSpeed Electromagnetic scrolling is precise enough to stop on a pixel and quick enough to scroll 1,000 lines per second. Oh, and it’s nearly silent. 

The wheel’s machined steel gives it a premium tactility and enough weight to offer a dynamic inertia you feel – but don’t hear.

DO MORE WITH LOGI OPTIONS+

UPGRADE YOUR WORKFLOW
Work between devices and operating systems, customize individual buttons, set app-specific customizations, optimize nearly every action of your workflow, and set tracking speed in Logi Options+.

APP-SPECIFIC CUSTOMIZATIONS

Countless Customizations
MX Master 3S is fully customizable in virtually every app you use.

You’ll work faster with predefined customizations optimized for your favorite apps such as Adobe Photoshop, Adobe Premiere Pro, Final Cut Pro, Google Chrome, Safari, Zoom, and Microsoft Teams, Word, Excel, PowerPoint, and Edge.

FLOW BETWEEN DEVICES

WORK SEAMLESSLY
Logi Options+ lets you flow between computers by simply moving your cursor to the edge of the screen. Your MX keyboard follows your MX Master 3S and lets your workstream flow between Windows and macOS.

Effortlessly transfer text, images, and files between computers – just copy on one and paste to the other.

CHARGE QUICKLY, CONNECT INSTANTLY
MX Master 3S stays powered for up to 70 days on a full charge – and gets three hours of use from a one-minute quick charge.

Use the included USB-C charging cable to top up the power.

MX Master 3S is compatible with all major operating systems right out of the box such as Windows, macOS, Chrome OS™ or Linux®. Your mouse instantly pairs with up to three devices via Bluetooth Low Energy or the included Logi Bolt USB Receiver.

HAND SCULPTED, ALL DAY COMFORT.
Work comfortably with an ergonomic silhouette crafted to support your palm and fingers. Textured surfaces provide a confident grip for total control. The unique tilt angle of MX Master 3S positions your arm in a more natural posture for better comfort.

Optimally placed thumb controls are positioned for quick, intuitive access and fast navigation. The side scroll wheel follows the natural movement of the thumb for fluid and intuitive horizontal navigation.

A Design Choice You’ll Feel Good About

Plastic should have more than one life
RECYCLED PLASTICS
The plastic parts in MX Master 3S include certified post consumer recycled plastic —27% for Graphite and 22% for Pale Gray — to give a second life to end-of-life plastic from old consumer electronics and help reduce our carbon footprint.

It’s not just what’s inside the box…
RESPONSIBLE PACKAGING
The paper packaging of MX Master 3S comes from FSC™-certified forests and other controlled sources. By choosing this product, you are supporting responsible management of the world’s forests.

Everything in to take carbon out
CERTIFIED CARBON NEUTRAL
MX Master 3S is certified carbon neutral. This means the carbon impact of the product and packaging has been reduced to zero due to Logitech's investment in carbon-offsetting and removal projects.

Short summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
This short summary of the Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Master 3S, Right-hand, Laser, RF Wireless + Bluetooth, 8000 DPI, Graphite

Long summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
This is an auto-generated long summary of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI based on the first three specs of the first five spec groups.

Logitech MX Master 3S. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Control panel: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Graphite

Mouse
Number of scroll wheels
2
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Laser
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Control panel *
7
Button functions
Back, DPI switch, Forward
Silent click
Yes
Customizable movement resolution
Yes
Multi-device support
Yes
Frequency band and operating channels
2.4 GHz
Bluetooth Low Energy (BLE)
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
Thumb rest
Yes
Ergonomics
Integrated on/off switch
Yes
Connectivity range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Mobile operating systems supported
Android 10.0, Android 11.0, Android 12.0, Android 8.0, Android 9.0, iPadOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
84.3 mm
Depth
124.9 mm
Height
51 mm
Weight
141 g
Receiver width
1.44 cm
Receiver depth
1.84 cm
Receiver height
6.6 mm
Receiver weight
2 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-A to USB Type-C
Package width
59 mm
Package depth
140 mm
Package height
175 mm
Package weight
315.8 g
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
User guide
Yes
Sustainability
Sustainability certificates
CarbonNeutral, Forest Stewardship Council (FSC)
Post-consumer recycled plastic
27%
Other features
Compatibility
Logi Bolt USB receiver
Logistics data
Master (outer) case width
150 mm
Master (outer) case length
246 mm
Master (outer) case height
190 mm
Master (outer) case weight
1.52 kg
Country Distributor
United States 1 distributor(s)