location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SP 1210N 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP 1210N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
973327 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh SP 1210N 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 22 ppm
  • - Ethernet LAN connection
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - 181 MHz
Warranty:
Long product name Ricoh SP 1210N 2400 x 600 DPI A4 :
The short editorial description of Ricoh SP 1210N 2400 x 600 DPI A4

SP 1210N - 22ppm, 460W, 181 MHz, 16MB, USB 2.0, Fast Ethernet
More>>>
Ricoh SP 1210N 2400 x 600 DPI A4:
The official marketing text of Ricoh SP 1210N 2400 x 600 DPI A4 as supplied by the manufacturer

The Aficio™SP 1210N is a compact and affordable black-and-white A4 laser printer. Its low Total Cost of Ownership makes it an ideal investment for a cost-conscious small office. A further advantage is its small footprint which saves on office space. With a short warm-up time and a fast print speed, the SP 1210N will increase your office productivity. The Aficio™SP 1210N is the latest addition to Ricoh’s advanced range of digital office equipment. Whether for commercial or home use, every product is designed to save time and energy, reduce printing cost, and be user-friendly.

Short summary description Ricoh SP 1210N 2400 x 600 DPI A4:
This short summary of the Ricoh SP 1210N 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SP 1210N, Laser, 2400 x 600 DPI, A4, 22 ppm

Long summary description Ricoh SP 1210N 2400 x 600 DPI A4:
This is an auto-generated long summary of Ricoh SP 1210N 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Ricoh SP 1210N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity (sheets)
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 165 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
Performance
Internal memory *
16 MB
Processor frequency
181 MHz
Design
Display
No
Power
Power consumption (printing) *
460 W
Power consumption (standby)
80 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Weight & dimensions
Weight
6.8 kg
Dimensions (WxDxH)
368 x 361 x 170.5 mm
Other features
Power requirements
220 - 240V; 50/60Hz
Compliance industry standards
IEEE 802.3/802.3u
Network interface
Fast Ethernet
Fonts included
Yes