location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wentronic Check ‘Wentronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58683
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58683
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849586835
Category: HDMI Cables Check ‘Wentronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wentronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flexible and bendable short extension for connections that are difficult to access, e.g. on the back of the TV
  • - For a stable connection and a high level of comfort, the HDMI™ adapter integrates ideally between the device and the connection cable
  • - Extends an HDMI™ cable and is suitable for connecting devices with a HDMI™ Micro connector such as Raspberry Pi, GoPro action camera, tablet as well as transferring from laptop to TV
  • - HD signal transmission with up to 4K @ 60 Hz (2160p)
  • - HDMI™ Micro adapter cable for current features such as ARC, Ethernet channel (HEC) and 3D content
  • - Gold-plated HDMI™ plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
Long product name Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black :
The short editorial description of Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black

HDMI Micro male (type D) > HDMI female (Type A), round cable, 0.15 m, 4K @ 60 Hz (2160p)
More>>>
Short summary description Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black:
This short summary of the Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wentronic 58683, 0.15 m, HDMI Type D (Micro), HDMI Type A (Standard), 3D compatibility, Audio Return Channel (ARC), Black

Long summary description Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Wentronic 58683 HDMI cable 0.15 m HDMI Type D (Micro) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Wentronic 58683. Cable length: 0.15 m, Connector 1: HDMI Type D (Micro), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Connector contacts plating: Gold, HDMI version: 2.0, 3D compatibility, Audio Return Channel (ARC), Product colour: Black