CoreParts logo

CoreParts ML12242 projector lamp 260 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17904
Info modified on:
12 Mar 2024, 12:31:29
Bullet Points CoreParts ML12242 projector lamp 260 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty:
12 months
Long product name CoreParts ML12242 projector lamp 260 W:

Projector Lamp for Mitsubishi 260 Watt, 3000 Hours fit for Mitsubishi Projector XD250U, XD250UG, XD280U, XD280UG, GS-320

Short summary description CoreParts ML12242 projector lamp 260 W:

CoreParts ML12242, 260 W, 3000 h, Mitsubishi XD250U, XD250UG, XD280U, XD280UG

Long summary description CoreParts ML12242 projector lamp 260 W:

CoreParts ML12242. Bulb power: 260 W, Service life of lamp: 3000 h, Compatibility: Mitsubishi XD250U, XD250UG, XD280U, XD280UG, Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.