location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 632494-B21#0D1 2.5" 400 GB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
632494-B21#0D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
632494-B21 show
Show alternative article codes used in the online market place
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years Limited(Return to HP/Dealer - Parts Only)
Long product name HP 632494-B21#0D1 2.5" 400 GB SAS :
The short editorial description of HP 632494-B21#0D1 2.5" 400 GB SAS

HP 400GB 6G SAS SLC SFF (2.5-inch) Enterprise Performance 3yr Warranty Solid State Drive
More>>>
HP 632494-B21#0D1 2.5" 400 GB SAS:
The official marketing text of HP 632494-B21#0D1 2.5" 400 GB SAS as supplied by the manufacturer

HP is introducing the first in a series of solid state drive products. This device, targeted at extreme operation environments or local boot, brings the reliability of solid state technology, lower power and faster reads than traditional rotating drives. The SFF product, based on NAND Single Level Cell flash technology is available on a limited selection of ProLiant server blades.

Short summary description HP 632494-B21#0D1 2.5" 400 GB SAS:
This short summary of the HP 632494-B21#0D1 2.5" 400 GB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

HP 632494-B21#0D1, 400 GB, 2.5", 6 Gbit/s

Long summary description HP 632494-B21#0D1 2.5" 400 GB SAS:
This is an auto-generated long summary of HP 632494-B21#0D1 2.5" 400 GB SAS based on the first three specs of the first five spec groups.

HP 632494-B21#0D1. Solid-state drive capacity: 400 GB, SSD form factor: 2.5", Transfer rate: 6 Gbit/s

Features
SSD form factor *
2.5"
Solid-state drive capacity *
400 GB
Host interface *
SAS
Transfer rate
6 Gbit/s
Weight & dimensions
Width
127 mm
Depth
228.6 mm
Height
177.8 mm
Weight
612 g
Other features
Internal
Yes