location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX117
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA46321
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - 4.6 kg
Warranty: 1 year
Long product name Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm :
The short editorial description of Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm

Stylus TX117, 5760x1440DPI, colour: 15ppm, scan: 600x1200DPI, CIS, USB 2.0, 4.6kg, black
More>>>
Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm:
The official marketing text of Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm as supplied by the manufacturer

Take care of all your home printing, scanning and copying with the affordable Epson Stylus TX117 . From high-quality documents to lab-quality photos, Epson DURABrite Ultra Ink delivers great results. It’s cost-effective too, because with individual inks you only have to replace the colour used.

The Epson Stylus SX110 also includes easy-to-use software which brings out the best in your prints. You can remove red-eye and enhance images with Epson Easy Photo Print, while the new push-scan button makes it even easier to bring scans of old photos back to life with Epson Easy Photo Fix.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm:
This short summary of the Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus TX117, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm:
This is an auto-generated long summary of Epson Stylus TX117 Inkjet A4 5760 x 1440 DPI 30 ppm based on the first three specs of the first five spec groups.

Epson Stylus TX117. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Scan resolution, optical *
600 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Paper tray media types *
Card stock, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Letter
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN connection *
No
Performance
Card reader integrated
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
16.1 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
No
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.6 kg
Other features
Dimensions (WxDxH)
434 x 327 x 185 mm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan