location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Precision Pen 2 stylus pen 15 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Pen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X81H95637
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892053316 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 12:27:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Precision Pen 2 stylus pen 15 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lenovo Precision Pen 2 (Laptop) for Lenovo LAPTOPS ONLY
  • - 4,096 levels of pressure sensitivity
  • - Two short-cut buttons
  • - Up to 150 of usage time
  • - Tilt detection
  • - Supporting WGP, AES 2.0 and MPP 2.0 protocols
  • - USB Type-C charging
Warranty: 1 Year
Long product name Lenovo Precision Pen 2 stylus pen 15 g Black :
The short editorial description of Lenovo Precision Pen 2 stylus pen 15 g Black

Precision Pen 2 (Laptop)
More>>>
Lenovo Precision Pen 2 stylus pen 15 g Black:
The official marketing text of Lenovo Precision Pen 2 stylus pen 15 g Black as supplied by the manufacturer

The Lenovo Precision Pen 2 (Laptop) provides an industry-leading 4096 levels of pressure sensitivity for natural writing and sketching, along with up to 150 of usage and two short-cut buttons to enhance productivity. The Lenovo Precision Pen 2 (Laptop) also recognises degrees of tilt for lifelike shading of drawings and paintings. Modern digital convenience meets a classic look and feel in the Lenovo Precision Pen 2 (Laptop).

Short summary description Lenovo Precision Pen 2 stylus pen 15 g Black:
This short summary of the Lenovo Precision Pen 2 stylus pen 15 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Precision Pen 2, Laptop, Lenovo, Black, Black, Built-in, Lithium Polymer (LiPo)

Long summary description Lenovo Precision Pen 2 stylus pen 15 g Black:
This is an auto-generated long summary of Lenovo Precision Pen 2 stylus pen 15 g Black based on the first three specs of the first five spec groups.

Lenovo Precision Pen 2. Device compatibility: Laptop, Brand compatibility: Lenovo, Product colour: Black. Weight: 15 g, Height: 150 mm. Package type: Box, Package width: 247 mm, Package depth: 100 mm

Features
Device compatibility *
Laptop
Brand compatibility *
Lenovo
Product colour *
Black
Tip colour
Black
Pressure levels
4096
Battery type
Built-in
Battery technology
Lithium Polymer (LiPo)
Protocols
WGP, AES 2.0 and MPP 2.0
Certification
CE FCC VCCI RCM NCC BSMI KCC
Weight & dimensions
Weight
15 g
Height
150 mm
Packaging data
Package type
Box
Package width
247 mm
Package depth
100 mm
Package height
36 mm
Package weight
100 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Storage humidity
30 - 80%
Technical details
Power source type
USB
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)