Uponor PR4517575 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249
Info modified on:
08 Jul 2022, 13:24:17
Long product name Uponor PR4517575 plumbing fitting:

Uponor ProPEX LF Brass Adapter, 3/4' PP-RCT x 3/4' PEX

Short summary description Uponor PR4517575 plumbing fitting:

Uponor PR4517575, Polypropylene (PP), 23.44 bar, 82 °C, ASTM F1960, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 91 g

Long summary description Uponor PR4517575 plumbing fitting:

Uponor PR4517575. Material: Polypropylene (PP), Maximum pressure: 23.44 bar, Temperature (max): 82 °C. Weight: 91 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.