location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC58B1-3T1K7B1080-A6 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 13:08:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15.2 cm (6") 1080 x 2160 pixels
  • - 4 GB
  • - 2.7 GHz
  • - GPS Android
  • - Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 16 MP
  • - Lithium-Ion (Li-Ion) 4400 mAh
  • - Black
Long product name Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black :
The short editorial description of Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black

WAN, 6.0" Display, 5G FR1, WiFi 6E, 8GB RAM/64GB ROM, SE55 Imager, 8MP FFC, 16MP RFC, Warm Swap, 4400 mAh Standard Battery, GMS, ROW
More>>>
Short summary description Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black:
This short summary of the Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC58, 15.2 cm (6"), 1080 x 2160 pixels, Multi-touch, Capacitive, 600 cd/m², Gorilla Glass

Long summary description Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black:
This is an auto-generated long summary of Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black based on the first three specs of the first five spec groups.

Zebra TC58. Display diagonal: 15.2 cm (6"), Display resolution: 1080 x 2160 pixels, Touch technology: Multi-touch. Internal memory: 4 GB, Flash memory: 64 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 2.7 GHz, Processor manufacturer: Qualcomm. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E.... Barcode reader

Brand Image Product code Product Stock Price from
Zebra

Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
(show image)
TC58B1-3T1E6B1080-A6 TC58 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TC58 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
(show image)
TC58B1-3T1K6E2A8A-A6 TC58 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
(show image)
TC5301-0T1K6E200A-A6 TC53 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TC53 handheld mobile computer 15.2 cm (6") 1080 x 2160 pixels Touchscreen 293 g Black
(show image)
TC5301-0T1E4B1000-A6 TC53 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra TC57x handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 249 g Black, Silver
(show image)
TC57HO-1XFMU6P-A6 TC57x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)