location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexar Check ‘Lexar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB JumpDrive Secure II Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JDSEP1GB-431
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Lexar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year
Long product name Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A :
The short editorial description of Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A

1GB JumpDrive Secure II Plus
More>>>
Short summary description Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A:
This short summary of the Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Lexar 1GB JumpDrive Secure II Plus, 1 GB, USB Type-A

Long summary description Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A:
This is an auto-generated long summary of Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Lexar 1GB JumpDrive Secure II Plus. Capacity: 1 GB, Device interface: USB Type-A

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:53:56
Uk has collected 15 expert reviews for Lexar 1GB JumpDrive Secure II Plus USB flash drive USB Type-A and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-01 21:53:56
www.lexar.comThe Lexar JumpDrive Secure II Plus was pipped to the Gold Award only by the speed of the Kingston drive, which is marginally faster. A neat external feature of the Lexar is its handy capacity gauge, which tells you how much data youve go...
84%
expertreviews.co.uk
Updated:
2011-08-01 21:53:56
This small and slender flash drive has an LCD storage capacity meter on the front, so you can see how much free space remains. The meter measures free space in percentages rather than megabytes, so its hard to work out how much space you have. The...
60%
goodgearguide.com.au
Updated:
2011-11-07 21:10:13
If the fastest write speeds arent crucial, but youre looking for good build quality and security features, then the Lexar Jump Drive Secure II Plus is for you.
Good Nifty storage meter, encryption...
Bad Not super-fast The Final Word If the fastest write speeds arent crucial, but youre looking for good build quality and security features, then the Lexar Jump Drive Secure II Plus is for you.
Bottom line If the fastest write speeds arent crucial, but youre looking for good build quality and security features, then the Lexar Jump Drive Secure II Plus is for you.
70%
hardwareheaven.com
Updated:
2014-02-26 01:55:00
USB flash drives are the most popular and the fastest advancing gadget in the technology market and the rate at which they are progressing is remarkable...
0%
Brand Image Product code Product Stock Price from
Lexar

Lexar 2GB JumpDrive Secure II Plus USB flash drive USB Type-A
(show image)
JDSEP2GB-431 2GB JumpDrive Secure II Plus 0.00
(excl. VAT)
0 (incl. VAT)
Lexar

Lexar 4GB JumpDrive Secure II Plus USB flash drive USB Type-A
(show image)
JDSEP4GB-431 4GB JumpDrive Secure II Plus 0.00
(excl. VAT)
0 (incl. VAT)
Lexar

Lexar 512MB JumpDrive Secure II Plus USB flash drive 0.512 GB USB Type-A
(show image)
JDSEP512-431 512MB JumpDrive Secure II Plus 0.00
(excl. VAT)
0 (incl. VAT)
Lexar

Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A
(show image)
JDSEP8GB-431 8GB JumpDrive Secure II Plus 0.00
(excl. VAT)
0 (incl. VAT)