location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo 160 x 120cm projection screen 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electric Wall Projection Screen 1600x1200mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901971 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252172707
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nobo 160 x 120cm projection screen 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4:3
  • - 120 cm 160 cm Motorized
  • - Ceiling/wall
  • - White
Warranty: 3 year return-to-base warranty
Long product name Nobo 160 x 120cm projection screen 4:3 :
The short editorial description of Nobo 160 x 120cm projection screen 4:3

Electric projection screen 160 x 120cm
More>>>
Short summary description Nobo 160 x 120cm projection screen 4:3:
This short summary of the Nobo 160 x 120cm projection screen 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo 160 x 120cm, Motorized, 160 cm, 120 cm, 4:3, White

Long summary description Nobo 160 x 120cm projection screen 4:3:
This is an auto-generated long summary of Nobo 160 x 120cm projection screen 4:3 based on the first three specs of the first five spec groups.

Nobo 160 x 120cm. Drive type: Motorized, Viewable screen width (W): 160 cm, Viewable screen height (H): 120 cm, Native aspect ratio: 4:3. Product colour: White

Brand Image Product code Product Stock Price from
Nobo

Nobo 192 x 144cm projection screen 4:3
(show image)
1901972 Electric Wall Projection Screen 1920x1440mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 1901973 projection screen 4:3
(show image)
1901973 Electric Wall Projection Screen 2400x1800mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Electric 144 x 108cm projection screen 180.1 cm (70.9") 4:3
(show image)
1901970 Electric Wall Projection Screen 1440x1080mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)