location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vakoss Check ‘Vakoss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LF-2463
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LF-2463
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718308723878
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Vakoss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vakoss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43.2 cm (17")
  • - Host interface: USB Power source type: USB
  • - 2.4 W
  • - Black
Long product name Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black :
The short editorial description of Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black

Laptop Cooling Pad
More>>>
Short summary description Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black:
This short summary of the Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vakoss LF-2463, 43.2 cm (17"), 2 pc(s), 13 cm, Black, USB, USB

Long summary description Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black:
This is an auto-generated long summary of Vakoss LF-2463 laptop cooling pad 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Vakoss LF-2463. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 13 cm. Product colour: Black. Host interface: USB. Power source type: USB, Input voltage: 5 V, Power consumption (max): 2.4 W. Dimensions (WxDxH): 360 x 260 x 20 mm