V7 logo

V7 M30P10 mouse Office USB Type-A Optical 1000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65605
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name V7 M30P10 mouse Office USB Type-A Optical 1000 DPI:

Standard Mouse USB - 1000dpi, Plug&Play, 1.5 m, 100 g, Retail

V7 M30P10 mouse Office USB Type-A Optical 1000 DPI:

The new V7 3-Button optical mice, features highly durable material that provides a smooth gliding experience. The texture of the plastic surface allows for minimal mouse movements and maximum precision. Both mice are 100% compatible with Windows 2000/ME/XP or above and both feature Optical Sensing Technology at 800 dpi with a comfortable built-in Scroll Wheel.

Short summary description V7 M30P10 mouse Office USB Type-A Optical 1000 DPI:

V7 M30P10, Optical, USB Type-A, 1000 DPI, Black

Long summary description V7 M30P10 mouse Office USB Type-A Optical 1000 DPI:

V7 M30P10. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Control panel: 3, Scroll type: Wheel. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.