Uponor LF4521010 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219
Info modified on:
08 Jul 2022, 13:20:16
Long product name Uponor LF4521010 plumbing fitting:

ProPEX LF Brass Male Threaded Adapter, 1' PEX x 1' NPT

Short summary description Uponor LF4521010 plumbing fitting:

Uponor LF4521010, Brass, 11 bar, 93 °C, 0.975 m, NSF-372, ASTM F877, ASTM F1960, CSA B137.5, UL 1821, NSF-61, NSF-14, 172 g

Long summary description Uponor LF4521010 plumbing fitting:

Uponor LF4521010. Material: Brass, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 172 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.