Uponor LF2957575 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
383
Info modified on:
08 Jul 2022, 13:19:47
Long product name Uponor LF2957575 plumbing fitting:

ProPEX LF Water Heater Adapter, 3/4' PEX LF Brass x 3/4' FIP x 18

Short summary description Uponor LF2957575 plumbing fitting:

Uponor LF2957575, Brass, Copper, 11 bar, 93 °C, NSF-372, ASTM F877, ASTM F1960, CSA B137.5, NSF-61, NSF-14, 408 g

Long summary description Uponor LF2957575 plumbing fitting:

Uponor LF2957575. Material: Brass, Copper, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 408 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.