location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-F5N-HDR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255402 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:49:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flexible flat design allows easy bending and rolling for tangle-free carrying and storage
  • - Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
Warranty: 3-year limited
Long product name Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black :
The short editorial description of Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black

USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
More>>>
Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black:
The official marketing text of Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black as supplied by the manufacturer

Flat USB-C to HDMI Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB Type-C to HDMI adapter (M/F) connects to an HDMI cable to add an HDMI monitor to the USB-C or Thunderbolt 3 port on your MacBook Pro, Windows laptop, tablet, smartphone or PC. It’s ideal for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger screen.

Flat FPC Design Allows Easy Handling and Storage
The flat, bendable FPC (Flexible Printed Circuit) body helps the cable connect to devices in tight spaces or around obstacles. It rolls easily for tangle-free storage in your backpack or laptop bag.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the USB-C connector to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K Video with Digital Audio and 4:4:4 Color
The U444-F5N-HDR supports Ultra HD video resolutions up to 4K at 60 Hz, as specified in HDMI 2.0. The adapter supports 36-bit Deep Color and HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play adapter is specifically designed for use with the MacBook Pro, Windows laptops and other devices equipped with a USB-C or Thunderbolt 3 port. It requires no software or external power. The five-inch cable fits into your pocket, briefcase or laptop bag for connecting to HDMI monitors anywhere.

Short summary description Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-F5N-HDR, 3840 x 2160 pixels

Long summary description Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

Tripp Lite U444-F5N-HDR. Maximum resolution: 3840 x 2160 pixels, Certification: CE, FCC, RoHS, REACH. Product colour: Black, Package type: Polybag. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 350.5 mm, Master (outer) case length: 25.4 mm

Performance
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Certification
CE, FCC, RoHS, REACH
Design
Product colour
Black
Package type
Polybag
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
20 g
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332255409
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
350.5 mm
Master (outer) case length
25.4 mm
Master (outer) case height
398.8 mm
Master (outer) case weight
180 g
Country of origin
Vietnam
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-F5N-VGA U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-DP4K6 U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB graphics adapter Black Tripp Lite U444-000-H4K6B USB graphics adapter Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-000-DP4K6B U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black
(show image)
U444-000-VGA U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-015-H4K6BM U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-H4K6BM USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-010-H4K6BM USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-010-H4K6BM U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)