Tripp Lite logo

Tripp Lite U050-006 USB cable USB 2.0 1.83 m USB A Micro-USB B Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178004
Info modified on:
10 Aug 2024, 09:40:45
Bullet Points Tripp Lite U050-006 USB cable USB 2.0 1.83 m USB A Micro-USB B Black:
  • - Next Generation USB Digital Device Connector
  • - Provides both Data and Power transfers
  • - USB 2.0 480Mbps Transfer rates
  • - Standard "A" Male to Micro-B Male
Warranty:
Lifetime limited
Long product name Tripp Lite U050-006 USB cable USB 2.0 1.83 m USB A Micro-USB B Black:

USB 2.0 A to Micro-B Cable (M/M), 6 ft. (1.83 m)

Tripp Lite U050-006 USB cable USB 2.0 1.83 m USB A Micro-USB B Black:

USB A Male to Micro-B Male
Available in 3-ft. (0.91 m) and 6-ft. (1.83 m) lengths
480Mbps USB 2.0 Data Transfer Rates
Data and Power transference

Short summary description Tripp Lite U050-006 USB cable USB 2.0 1.83 m USB A Micro-USB B Black:

Tripp Lite U050-006, 1.83 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite U050-006 USB cable USB 2.0 1.83 m USB A Micro-USB B Black:

Tripp Lite U050-006. Cable length: 1.83 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.