Tripp Lite logo

Tripp Lite SRCLOSETFAN rack cooling equipment Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47099
Info modified on:
19 Feb 2024, 23:01:47
Warranty:
2-year limited warranty
Long product name Tripp Lite SRCLOSETFAN rack cooling equipment Black:

Wiring Closet Exhaust Fan, 475 CFM, NEMA 5-15P Input, Black

Tripp Lite SRCLOSETFAN rack cooling equipment Black:

Increase Ventilation and the Flow of Fresh Air Through Your Enclosed Space
This SmartRack® exhaust fan is ideal for maintaining a constant flow of air within your small wiring closet. Better airflow keeps your valuable rack components cool, helps boost system performance, and avoids costly equipment failures that lead to downtime, damage and data loss.

Powerful 120V Fans and Filter Provide a Proper Draft of Clean Air
Two high-performance fans mount on either side of the wall of your wiring closet to either pull warm air from the inside or draw cool air from the outside. The high-speed ball-bearing 120V fans are capable of circulating air at 475 cubic feet per minute (CFM). The unit comes with a replaceable filter for keeping dust away from your electronic equipment.

Easy and Flexible Installation
A mounting template is included for installing the SRCLOSETFAN between studs on walls up to eight inches thick. Mounting hardware is also included. The 15-foot power cord with NEMA 5-15P input is long enough to allow use in rooms with high ceilings. A convenient on/off switch allows one-touch control.

Short summary description Tripp Lite SRCLOSETFAN rack cooling equipment Black:

Tripp Lite SRCLOSETFAN, Black, 2 fan(s), 65 dB, 475 cfm, 110 - 120 V, 50/60 Hz

Long summary description Tripp Lite SRCLOSETFAN rack cooling equipment Black:

Tripp Lite SRCLOSETFAN. Housing colour: Black, Number of fans: 2 fan(s), Noise level: 65 dB. Input voltage: 110 - 120 V, Input frequency: 50/60 Hz. Width: 327 mm, Depth: 438.2 mm, Height: 177.8 mm. Package width: 421.6 mm, Package depth: 525.8 mm, Package height: 261.6 mm. Country of origin: China

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.