Tripp Lite logo

Tripp Lite PDUMV20HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
149806
Info modified on:
10 Aug 2024, 09:51:21
Warranty:
2-year limited warranty
Long product name Tripp Lite PDUMV20HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black:

3.2-3.8kW Single-Phase Switched PDU, 200-240V (20-C13 & 4-C19), C20/L6-20P Cable, 0U Vertical, 1.77 m

Tripp Lite PDUMV20HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip.
● 16/20A 200/208/230/240V Switched PDU with built-in web/network interface in 0U 70 inch / 178cm vertical rackmount form factor (Agency derated to 16 amps)
● C20 inlet accepts a variety of site specific cordsets; 3m L6-20P power cable included
● 24 switched outlets (20 C13; 4 C19)
● Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
● Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets
● Network interface provides PDU control and data regarding input voltage, frequency and loading information
● Digital display reports load level information in amps
● Supports user-specified alarm notification thresholds
● In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
● DHCP/Manual configuration support
● 10/100 Mbps auto-sensing
● Real-time clock backup maintains the time of day and date even if the PDU is not powered on
● Tiered access privileges allow an administrator and a guest to login via web browser
● Alert notifications via email or SNMP traps offer immediate event notification
● Firmware upgrade ability supports future product enhancements
● Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
● Fully compatible with FREE PowerAlert Network Management System / NMS Software
● Included cord retention brackets keep vital network equipment plugged in and continuously powered
● Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications
● Switched 16/20A 200-240V PDU, 0U 70 in / 178cm Vertical Rackmount format
● Reports voltage, frequency & loading information via ethernet interface
● Visual current meter; Toolless button mount instalation
● C20 inlet; 3m L6-20P input cable
● 24 switched outlets (20 C13; 4 C19) with cord retention brackets
● Temperature, humidity and contact-closure monitoring options

Package Includes

● Rackmount PDU
● L6-20P to C19 detachable input cord
● Rackmount brackets
● PDUMVROTATEBRKT mounting accessory

Short summary description Tripp Lite PDUMV20HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Tripp Lite PDUMV20HVNET, Switched, 0U, Vertical, Black, 24 AC outlet(s), C13 coupler, C19 coupler

Long summary description Tripp Lite PDUMV20HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Tripp Lite PDUMV20HVNET. PDU types: Switched, Rack capacity: 0U, Mounting: Vertical. Output on PDU sticks: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: NEMA L6-20P, IEC-320 C20. Cable length: 3 m, Certification: UL 60950-1 (USA, Canada), CE (Int'l), Class A (Emissions), NOM (Mexico), TAA. Nominal input voltage: 200-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 56 x 67 x 1778 mm, Weight: 3.8 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.