Tripp Lite logo

Tripp Lite P586-003-HD-V4A video cable adapter 0.91 m Mini DisplayPort HDMI Black

Data-sheet quality:
created/standardized by Icecat
Product views:
43359
Info modified on:
10 Aug 2024, 11:53:21
Bullet Points Tripp Lite P586-003-HD-V4A video cable adapter 0.91 m Mini DisplayPort HDMI Black:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Complies with HDCP 2.2 standards to display up-to-date 4K video content
  • - Display Stream Compression (DSC) allows real-time video encoding with low latency
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty:
3-year limited
Long product name Tripp Lite P586-003-HD-V4A video cable adapter 0.91 m Mini DisplayPort HDMI Black:

Mini DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 3 ft. (0.9 m), TAA

Tripp Lite P586-003-HD-V4A video cable adapter 0.91 m Mini DisplayPort HDMI Black:

Directly Connects Your Computer’s Mini DisplayPort Output to a 4K HDMI Monitor or TV
This active adapter cable lets you use a device with a Mini DisplayPort (mDP) or Thunderbolt connector with an HDMI monitor, television or projector. Because the P586-003-HD-V4A is an active adapter, it converts single-mode and dual-mode (DP++) DisplayPort output and can be used with graphics cards that don’t transmit DP++ signals. Male connectors on both ends eliminate the need for a separate mDP adapter and HDMI cable and give you an all-in-one 4K cable solution.

Ideal for High-Definition and 4K Video Applications
The active converter transmits digital video plus audio from your Microsoft Surface, MacBook, PC, notebook computer or other device with an mDP or Thunderbolt port. It’s essential for working with high-def image and video files or streaming 4K video in digital signage applications. It supports audio up to 8-channel LPCM, compressed audio (AC-3, DTS), HBR audio formats and a 192 kHz audio frame rate up to 24-bit audio sample size.

Transmits Crystal-Clear 4K Video with HDR, DSC and 4:4:4 Color
The P586-003-HD-V4A supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Display Stream Compression (DSC) encodes/decodes video in real time with low latency, making this cable ideal for high-performance gaming.

Supports HDCP 2.2 for 4K Installations
The P586-003-HD-V4A supports HDCP 2.2, which protects 4K UHD content from illegal copying and helps you stream 4K Amazon and Netflix content with no complications. The cable is backward compatible with earlier HDCP and mDP generations, as well as pre-4K displays.

Avoid Signal Disruptions with Extra-Secure Gripping HDMI Connectors
Having a cable come loose accidentally can cause A/V signal loss. These specially designed HDMI connectors firmly grip the HDMI ports on your equipment to help prevent accidental disconnection and signal disruption. With greater port retention than typical HDMI connectors, the gripping connectors resist vibrations that can loosen over time. This is especially helpful for ensuring components stay attached in difficult-to-access installations.

Short summary description Tripp Lite P586-003-HD-V4A video cable adapter 0.91 m Mini DisplayPort HDMI Black:

Tripp Lite P586-003-HD-V4A, 0.91 m, Mini DisplayPort, HDMI, Male, Male, Straight

Long summary description Tripp Lite P586-003-HD-V4A video cable adapter 0.91 m Mini DisplayPort HDMI Black:

Tripp Lite P586-003-HD-V4A. Cable length: 0.91 m, Connector 1: Mini DisplayPort, Connector 2: HDMI. Cable diameter: 7.3 mm. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 406.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 457.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.