location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P582-020-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 20 ft. (6.1 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P582-020-HD-V2A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200587 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:43:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 4K @ 60 Hz (3840 x 2160)
  • - Compliant with latest HDCP 2.2 standards and EDID
  • - No separate power adapter required
  • - High-grip HDMI plug prevents accidental disconnections
Warranty: 3-year limited
Long product name Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black :
The short editorial description of Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black

DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 20 ft. (6.1 m)
More>>>
Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black:
The official marketing text of Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black as supplied by the manufacturer

The P582-020-HD-V2A DisplayPort 1.2a to HDMI Active Adapter Cable (M/M) connects a DisplayPort-enabled PC or Mac to the HDMI port on a 4K monitor, projector or television. With a DisplayPort male connector on one end and a gold-plated high-grip HDMI male connector on the other, this cable requires no separate power adapter. It lets you continue using an existing 4K HDMI display without the extra expense of buying a new DisplayPort monitor.

Recommended for displaying crystal-clear video on a large monitor or digital sign, this cable supports UHD video resolutions up to 4K at 60 Hz (3840 x 2160) as specified in HDMI 2.0. The P582-020-HD-V2A also supports rich, full audio (if your DisplayPort card supports audio passthrough) and the latest HDCP 2.2 standards.

Because it's an active adapter, the 20-foot (6.1-meter) P582-020-HD-V2A is compatible with Single-Mode and Dual-Mode (DP++) DisplayPort output. It's perfect for use with graphics cards, such as AMD Eyefinity, that don't output DP++ signals.

The corrosion-resistant gold-plated HDMI connector and contacts provide maximum conductivity and minimize data loss. Its special high-grip plug prevents a loose or accidentally disconnected cable from causing picture loss. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black:
This short summary of the Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P582-020-HD-V2A, 6.1 m, DISPLAYPORT, HDMI, Male, Male, Gold

Long summary description Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black:
This is an auto-generated long summary of Tripp Lite P582-020-HD-V2A video cable adapter 6.1 m DISPLAYPORT HDMI Black based on the first three specs of the first five spec groups.

Tripp Lite P582-020-HD-V2A. Cable length: 6.1 m, Connector 1: DISPLAYPORT, Connector 2: HDMI. Quantity per pack: 1 pc(s), Package width: 254 mm, Package depth: 12.7 mm. Master (outer) case width: 558.8 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 609.6 mm

Features
Connector contacts plating
Gold
Cable length *
6.1 m
Connector 1 *
DISPLAYPORT
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
3840 x 2160 pixels
Product colour
Black
Plug and Play
Yes
Country of origin
Taiwan
Packaging data
Quantity per pack
1 pc(s)
Package width
254 mm
Package depth
12.7 mm
Packaging data
Package height
304.8 mm
Package weight
440 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
558.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
609.6 mm
Master (outer) case weight
4.41 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200584
Brand Image Product code Product Stock Price from
Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 2 m HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 1 m HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 1.83 m DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 1.83 m DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 1.83 m HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 1.83 m HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-020-HD-V2A video cable adapter 6.1 m MINI DISPLAYPORT HDMI Black Tripp Lite P586-020-HD-V2A video cable adapter 6.1 m MINI DISPLAYPORT HDMI Black
(show image)
P586-020-HD-V2A P586-020-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-015-HD-V2A video cable adapter 4.6 m DISPLAYPORT HDMI Black Tripp Lite P582-015-HD-V2A video cable adapter 4.6 m DISPLAYPORT HDMI Black
(show image)
P582-015-HD-V2A P582-015-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-012-HD-V2A video cable adapter 3.7 m DISPLAYPORT HDMI Black Tripp Lite P582-012-HD-V2A video cable adapter 3.7 m DISPLAYPORT HDMI Black
(show image)
P582-012-HD-V2A P582-012-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 12 ft. (3.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-010-HD-V2A video cable adapter 3 m DISPLAYPORT HDMI Black Tripp Lite P582-010-HD-V2A video cable adapter 3 m DISPLAYPORT HDMI Black
(show image)
P582-010-HD-V2A P582-010-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-006-HD-V2A video cable adapter 1.8 m DISPLAYPORT HDMI Black Tripp Lite P582-006-HD-V2A video cable adapter 1.8 m DISPLAYPORT HDMI Black
(show image)
P582-006-HD-V2A P582-006-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-003-HD-V2A video cable adapter 0.9 m DISPLAYPORT HDMI Black Tripp Lite P582-003-HD-V2A video cable adapter 0.9 m DISPLAYPORT HDMI Black
(show image)
P582-003-HD-V2A P582-003-HD-V2A DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, Gripping HDMI Plug, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)