location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P139-006-DP-V2B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201775 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • - Nickel-plated connectors with gold-plated contacts
  • - Integral strain relief
  • - Compliant with HDCP 2.2 and DisplayPort 1.2a
  • - Plug and play—no software or drivers required
Warranty: Lifetime limited
Long product name Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White :
The short editorial description of Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White

Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m)
More>>>
Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White:
The official marketing text of Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White as supplied by the manufacturer

Sends UHD Mini DisplayPort Audio/Video to a DisplayPort Monitor
Connects an mDP computer to a DisplayPort monitor, projector or TV
Recommended for displaying Mini DisplayPort video on a large monitor or digital sign
Allows you to continue using an existing DisplayPort display, instead of buying a new monitor

Vibrant Video Quality
Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz, including 1080p
Compliant with HDCP 2.2 and DisplayPort 1.2a

Superior Materials for Superior Performance
Nickel-plated connectors with gold-plated contacts for excellent conductivity
Integral strain relief for long life
Plug and play—no software or drivers required

Short summary description Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White:
This short summary of the Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P139-006-DP-V2B, 1.8 m, Mini DisplayPort, DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White:
This is an auto-generated long summary of Tripp Lite P139-006-DP-V2B DisplayPort cable 1.8 m Mini DisplayPort White based on the first three specs of the first five spec groups.

Tripp Lite P139-006-DP-V2B. Cable length: 1.8 m, Connector 1: Mini DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Package width: 177.8 mm, Package depth: 228.6 mm, Package height: 12.7 mm. Master (outer) case width: 304.8 mm, Master (outer) case length: 355.6 mm, Master (outer) case height: 50.8 mm

Features
Connector contacts plating
Nickel
Maximum resolution *
3840 x 2160 pixels
HDCP
Yes
Cable length *
1.8 m
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
White
Plug and Play
Yes
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
228.6 mm
Package height
12.7 mm
Package weight
90 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332201772
Compliance certificates
RoHS
Logistics data
Master (outer) case width
304.8 mm
Master (outer) case length
355.6 mm
Master (outer) case height
50.8 mm
Master (outer) case weight
770 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P583-006-BK DisplayPort cable 1.8 m Mini DisplayPort Black Tripp Lite P583-006-BK DisplayPort cable 1.8 m Mini DisplayPort Black
(show image)
P583-006-BK P583-006-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60 Hz (M/M), DP Latching Connector, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-010-DP-V2B DisplayPort cable 3 m Mini DisplayPort White Tripp Lite P139-010-DP-V2B DisplayPort cable 3 m Mini DisplayPort White
(show image)
P139-010-DP-V2B P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-003-DP-V2B DisplayPort cable 0.9 m Mini DisplayPort White Tripp Lite P139-003-DP-V2B DisplayPort cable 0.9 m Mini DisplayPort White
(show image)
P139-003-DP-V2B P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-003-MDP DisplayPort cable 0.9 m Mini DisplayPort White Tripp Lite P134-003-MDP DisplayPort cable 0.9 m Mini DisplayPort White
(show image)
P134-003-MDP P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-001 DisplayPort cable 0.3 m Black Tripp Lite P580-001 DisplayPort cable 0.3 m Black
(show image)
P580-001 P580-001 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-006 DisplayPort cable 1.8 m mini DisplayPort White Tripp Lite P584-006 DisplayPort cable 1.8 m mini DisplayPort White
(show image)
P584-006 P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-003 DisplayPort cable 0.9 m mini DisplayPort White Tripp Lite P584-003 DisplayPort cable 0.9 m mini DisplayPort White
(show image)
P584-003 P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-010 DisplayPort cable 3 m mini DisplayPort White Tripp Lite P583-010 DisplayPort cable 3 m mini DisplayPort White
(show image)
P583-010 P583-010 Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-006 DisplayPort cable 1.8 m mini DisplayPort White Tripp Lite P583-006 DisplayPort cable 1.8 m mini DisplayPort White
(show image)
P583-006 P583-006 Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-003 DisplayPort cable 0.91 m mini DisplayPort White Tripp Lite P583-003 DisplayPort cable 0.91 m mini DisplayPort White
(show image)
P583-003 P583-003 Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)