Tripp Lite logo

Tripp Lite P050-008 power cable Black 2.44 m C19 coupler CEE7/7

Data-sheet quality:
created/standardized by Icecat
Product views:
145415
Info modified on:
10 Aug 2024, 09:42:09
Bullet Points Tripp Lite P050-008 power cable Black 2.44 m C19 coupler CEE7/7:
  • - C19 to Schuko cable for powering computers, servers and other network devices
  • - 8-ft. (2.43 m) length allows flexibility in placing devices in relationship to AC outlet
  • - Ideal replacement for worn-out or missing EU power cable
Warranty:
Lifetime limited
Long product name Tripp Lite P050-008 power cable Black 2.44 m C19 coupler CEE7/7:

EU Computer Power Cord , C19 to Schuko - 16A, 250V, 16 AWG, 8 ft. (2.43 m), Black

Tripp Lite P050-008 power cable Black 2.44 m C19 coupler CEE7/7:

C19 to Schuko EU Power Cord Connects Computers, Servers and Other Network Devices
This C19 to Schuko European power cord is designed for small data center or office workstation applications that do not require a heavy-gauge connection. The cable can be used to connect a computer, server or drive to a Schuko wall outlet, UPS system or PDU or replace or upgrade a worn-out or lost power cable. The 8-ft. (2.43 m) length allows you flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P050-008 power cable Black 2.44 m C19 coupler CEE7/7:

Tripp Lite P050-008, 2.44 m, C19 coupler, CEE7/7, 250 V, 16 A

Long summary description Tripp Lite P050-008 power cable Black 2.44 m C19 coupler CEE7/7:

Tripp Lite P050-008. Cable length: 2.44 m, Connector 1: C19 coupler, Connector 2: CEE7/7. Input voltage: 250 V, Input operating current: 16 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.