location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P007-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182531 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.91 m
  • - NEMA 5-15P Straight Male
  • - C13 coupler Straight Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler :
The short editorial description of Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler

Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.)
More>>>
Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler:
The official marketing text of Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler as supplied by the manufacturer

Use Tripp Lite's P007-003 in server applications that require a higher rated, heavier gauge cable. C13 to 5-15P connectors, 3 x 14 AWG conductors, 15A / 125V rating.

- C13 to 5-15P Power Cable, 0.91 m (3-ft.)
- 14 AWG x 3C - 15A - 125V
- Molded, Heavy-Duty Power Cable, 0.91 m (3-ft.)
- IEC-60320-C13 to NEMA 5-15P 14 AWG x 3C, SJT, 15A, 125 Volt
- RoHS Compliant
- UL Listed

Short summary description Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler:
This short summary of the Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P007-003, 0.91 m, NEMA 5-15P, C13 coupler, 125 V, 15 A

Long summary description Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler:
This is an auto-generated long summary of Tripp Lite P007-003 power cable Black 0.91 m NEMA 5-15P C13 coupler based on the first three specs of the first five spec groups.

Tripp Lite P007-003. Cable length: 0.91 m, Connector 1: NEMA 5-15P, Connector 2: C13 coupler. Input voltage: 125 V, Input operating current: 15 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.91 m
Connector 1 *
NEMA 5-15P
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Power
Input voltage
125 V
Input operating current
15 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Packaging data
Package depth
12.7 mm
Package height
278.9 mm
Package weight
140 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332182538
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
500.1 mm
Master (outer) case weight
1.4 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)