location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPOEI-60W-1G Industrial Gigabit Ethernet PoE injector, 60W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPOEI-60W-1G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265913 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Saves money by delivering 60W of power + data up to 328 ft. through existing cabling
  • - Extends power + data to any PoE or PoE+ device installed where no AC outlet is available
  • - Supports Gigabit Ethernet data transfer speeds up to 1000 Mbps (1 Gbps)
  • - Quick and easy plug-and-play installation with no configuration necessary
  • - Industrial-grade IP30 metal housing ready for DIN rail-mounting with included hardware
Warranty: 3-year limited
Long product name Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet :
The short editorial description of Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet

Industrial Gigabit Ethernet PoE injector, 60W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port, TAA
More>>>
Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet:
The official marketing text of Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet as supplied by the manufacturer

Now You Can Add a PoE Device to Your LAN Without a PoE Switch
Add a surveillance camera, wireless access point, VoIP phone, outdoor kiosk, smart lights or other PoE (Power over Ethernet) device to your home or office network, even if your network switch doesn’t support PoE. Instead of making an expensive upgrade to a PoE switch, you can use this single-port PoE++ injector to send 60W of power, as well as Gigabit Ethernet data, through your existing Cat5e/6/6a cabling. It is recommended for Wi-Fi applications that require more than 30W of power.

Saves You Time and Money on Unnecessary Equipment Updates
This compact PoE plus injector delivers 10/100/1000 Mbps (1 Gbps) of data and up to 60W of power using existing Cat5e/6/6a cables. That means, in addition to not buying a new PoE network switch, you also don’t need to install new AC power lines and electrical outlets. This cost-effective midspan injector sends DC power and Ethernet data through your Ethernet cable, cutting down on cable clutter, equipment costs and installation time and labor.

Expand Your PoE Network Up to 328 ft.
The NPOEI-60W-1G delivers both power and data to any IEEE 802.3af (PoE), 802.3at (PoE+) or 802.3bt (4PPoE) device up to 328 feet (100 meters) away. This allows you to install a device in a building lobby, on a ceiling, inside a warehouse or anywhere else an AC power outlet is unavailable. The PoE+ injector supports full-duplex 2 Gbps communication for sending and receiving data simultaneously. It also protects your device against short circuits, high voltage and overloads.

Simple Plug-and-Play Installation Has Your Device Connected in Minutes
No configuration or software is required to add the NPOEI-60W-1G to your LAN (local area network). Just connect your switch or Ethernet network to the shielded RJ45 LAN port and your PoE device to the shielded RJ45 PoE port using existing Cat5e/6/6a cable. The included terminal block offers dual primary and redundant power inputs. DIP switches and LEDs help you find the right settings for your application. The NPOEI-60W-1G automatically detects which connected devices are compatible.

Designed for Installation on a DIN Rail
A DIN rail kit is included for mounting the IP30-rated metal housing on a well-grounded corrosion-free rail. The fanless design is ideal for silent operation.

Short summary description Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet:
This short summary of the Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NPOEI-60W-1G, Gigabit Ethernet, 1000 Mbit/s, IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, Black, Taiwan, 24 - 57 V

Long summary description Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet:
This is an auto-generated long summary of Tripp Lite NPOEI-60W-1G PoE adapter Gigabit Ethernet based on the first three specs of the first five spec groups.

Tripp Lite NPOEI-60W-1G. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt. Product colour: Black, Country of origin: Taiwan. Input voltage: 24 - 57 V, Input frequency: 50/60 Hz, Total Power over Ethernet (PoE) budget: 60 W. Width: 25 mm, Depth: 100 mm, Height: 116 mm. Package width: 232.9 mm, Package depth: 182.9 mm, Package height: 62 mm

Network
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Networking standards
IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt
Features
Product colour
Black
Wall mountable
Yes
Rack mounting
Yes
LED indicators
Yes
Country of origin
Taiwan
Power
Input voltage
24 - 57 V
Input frequency
50/60 Hz
Total Power over Ethernet (PoE) budget
60 W
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Operating temperature (T-T)
-49 - 167 °F
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-40 - 85 °C
Storage humidity
5 - 95%
Weight & dimensions
Width
25 mm
Depth
100 mm
Height
116 mm
Packaging data
Package width
232.9 mm
Package depth
182.9 mm
Package height
62 mm
Package weight
370 g
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Master (outer) case GTIN (EAN/UPC)
10037332265910
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
384 mm
Master (outer) case length
334 mm
Master (outer) case height
260.1 mm
Master (outer) case weight
4.5 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)