Tripp Lite logo

Tripp Lite N520-100M InfiniBand/fibre optic cable LC Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
123682
Info modified on:
19 Feb 2024, 21:26:33
Bullet Points Tripp Lite N520-100M InfiniBand/fibre optic cable LC Orange:
  • - Premium PVC multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Higher bandwidth optimized for gigabit networks
Warranty:
Lifetime limited
Long product name Tripp Lite N520-100M InfiniBand/fibre optic cable LC Orange:

Duplex Multimode 50/125 Fiber Patch Cable (LC/LC), 100M (328 ft.)

Tripp Lite N520-100M InfiniBand/fibre optic cable LC Orange:

Constructed with 50/125 micron cable
Length - 100M - Ships on a Reel
Use on fiber and fibre channel installations
LC male to LC male connectors
Higher bandwidth optimized for gigabit networks
Backward compatible with 62.5 micron fiber
Built-in headroom for future applications
Number of fibers: 2
Fiber type: all glass graded index
Core diameter: two 50+/-3 microns
CLAD diameter: 125+/-2 microns
Primary coating diameter: 245+/-15 microns
Primary coating material: acrylate
Secondary coating diameter: 900+/-50 microns
Secondary coating material: PVC
Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum
Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum
Numeric apeture: .275 nominal
Proof test level: 100,000 PSI
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze

Short summary description Tripp Lite N520-100M InfiniBand/fibre optic cable LC Orange:

Tripp Lite N520-100M, 100 m, LC, LC

Long summary description Tripp Lite N520-100M InfiniBand/fibre optic cable LC Orange:

Tripp Lite N520-100M. Cable length: 100 m, Connector 1: LC, Connector 2: LC

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.