Tripp Lite logo

Tripp Lite N320-05M InfiniBand/fibre optic cable 5 m LC OFNR Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
140571
Info modified on:
10 Aug 2024, 09:40:00
Bullet Points Tripp Lite N320-05M InfiniBand/fibre optic cable 5 m LC OFNR Orange:
  • - Manufactured from 62.5/125 duplex (Zipcord) fiber
  • - Length: 5-Meter. Connectors: LC connector on each end
  • - Insertion loss testing performed on every connector (0.2dB typical)
  • - Duplex multimode fiber is most commonly used in LAN applications where links are typically 10 feet or less
  • - Fiber Optic Distributed Data Interface (FDDI) Rated
Warranty:
Lifetime limited
Long product name Tripp Lite N320-05M InfiniBand/fibre optic cable 5 m LC OFNR Orange:

Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 5M (16 ft.)

Tripp Lite N320-05M InfiniBand/fibre optic cable 5 m LC OFNR Orange:

Manufactured from 62.5/125 duplex (zipcord) fiber
PVC jacket
Length: 5-meter. connectors: LC connector on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Duplex multimode fiber is most commonly used in LAN applications where links are typically 10-ft. (3.05 m) or less
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N320-05M InfiniBand/fibre optic cable 5 m LC OFNR Orange:

Tripp Lite N320-05M, 5 m, OFNR, LC, LC

Long summary description Tripp Lite N320-05M InfiniBand/fibre optic cable 5 m LC OFNR Orange:

Tripp Lite N320-05M. Cable length: 5 m, Cable type: OFNR, Connector 1: LC, Connector 2: LC, Core diameter: 62.5 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.